Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq nx7400 Business Notebook PC 39.1 cm (15.4") 1280 x 800 pixels Intel® Celeron® M 0.25 GB DDR2-SDRAM 40 GB Intel® GMA 950 Windows XP Home Edition

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq nx7400 Business Notebook PC
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EY253EA#ABH
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16971
This statistic is based on the 90121 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88061 free Open Icecat users.
Info modified on: 18 May 2020 16:31:52
The date of the most recent change of this product data-sheet in Icecat.
CE Declaration Notebook nc8230 nw8240 nx8220 nx7300 nx7400 nc8430 nw8440 nx8420 HSTNN-I04C (0,0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: One-year standard parts and labour
Long product name HP Compaq nx7400 Business Notebook PC 39.1 cm (15.4") 1280 x 800 pixels Intel® Celeron® M 0.25 GB DDR2-SDRAM 40 GB Intel® GMA 950 Windows XP Home Edition :
The short editorial description of HP Compaq nx7400 Business Notebook PC 39.1 cm (15.4") 1280 x 800 pixels Intel® Celeron® M 0.25 GB DDR2-SDRAM 40 GB Intel® GMA 950 Windows XP Home Edition

HP Compaq nx7400 Business Notebook PC
More>>>
HP Compaq nx7400 Business Notebook PC 39.1 cm (15.4") 1280 x 800 pixels Intel® Celeron® M 0.25 GB DDR2-SDRAM 40 GB Intel® GMA 950 Windows XP Home Edition:
The official marketing text of HP Compaq nx7400 Business Notebook PC 39.1 cm (15.4") 1280 x 800 pixels Intel® Celeron® M 0.25 GB DDR2-SDRAM 40 GB Intel® GMA 950 Windows XP Home Edition as supplied by the manufacturer

Packed with the latest technology and mobile office features, including a widescreen display, for low cost business computing without compromising on performance.

Features:
- Featuring genuine Windows for a familiar and intuitive environment
- Powerful new Intel® Core™ Duo processors allow simultaneous use of multiple applications so you can accomplish more in less time.
- A choice of either a 15.4-inch TFT WXGA display with Antiglare or BrightView technology means you can select the right screen to suit your requirements.
- HP Mobile Data Protection System helps to reduce shock and vibration experienced during normal use. HP Backup and Recovery offers simple and reliable hard drive support.
- Highly portable - weighing just 2.54 kg and only 30 mm thin. The initial primary battery life of 3h 30m can be increased to 6h 45m with the optional HP Extended Life Battery.

Short summary description HP Compaq nx7400 Business Notebook PC 39.1 cm (15.4") 1280 x 800 pixels Intel® Celeron® M 0.25 GB DDR2-SDRAM 40 GB Intel® GMA 950 Windows XP Home Edition:
This short summary of the HP Compaq nx7400 Business Notebook PC 39.1 cm (15.4") 1280 x 800 pixels Intel® Celeron® M 0.25 GB DDR2-SDRAM 40 GB Intel® GMA 950 Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq nx7400 Business Notebook PC, Intel® Celeron® M, 1.6 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 0.25 GB, 40 GB

Long summary description HP Compaq nx7400 Business Notebook PC 39.1 cm (15.4") 1280 x 800 pixels Intel® Celeron® M 0.25 GB DDR2-SDRAM 40 GB Intel® GMA 950 Windows XP Home Edition:
This is an auto-generated long summary of HP Compaq nx7400 Business Notebook PC 39.1 cm (15.4") 1280 x 800 pixels Intel® Celeron® M 0.25 GB DDR2-SDRAM 40 GB Intel® GMA 950 Windows XP Home Edition based on the first three specs of the first five spec groups.

HP Compaq nx7400 Business Notebook PC. Processor family: Intel® Celeron® M, Processor frequency: 1.6 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0.25 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 40 GB. Discrete graphics adapter. Operating system installed: Windows XP Home Edition. Weight: 2.54 kg

Design
Country of origin
Country where the device is made.
China
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
39.1 cm (15.4")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 800 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:10
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Celeron® M
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.6 GHz
Processor cache
1 MB
Processor cache type
L2
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
533 MHz
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® 945GM Express
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.25 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x SO-DIMM
Memory upgrade
Memory upgrades for the product (capacity).
4 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
40 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
SATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Intel® GMA 950
Maximum graphics adapter memory
0.224 GB
Audio
Audio system
System used to play music or speech.
Premier Sound HDA 24-bit
Number of built-in speakers
2
Camera
Front camera
Camera at the front of the product.
No
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
Networking features
Fast Ethernet, Wireless LAN, Bluetooth
Networking speed
Network connectivity can be via Ethernet LAN (typically 10/100/1000 Mbps), Wireless LAN, or a traditional dial-up model (with separate fax and data speeds).
10/100 Mbps Base-TX
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Firewire (IEEE 1394) ports
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
Ports & interfaces
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
Yes
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
The number of slots for CardBus PCMCIA.
1
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
Type II
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Modem (RJ-11) ports
1
TV-out
No
I/O ports
An interface on a device to which you can connect another device.
1x External battery
Keyboard
Pointing device
Touchpad + Scroll zone
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows XP Home Edition
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Adobe Acrobat Reader, HP Wireless Assistant, HP ProtectTools Security Manager, HP Backup and Recovery Manager, HP Mobile printerdriver, HP Help and Support Center, InterVideo WinDVD – dvd-speler, Sonic Digital Media Plus
Battery
Number of battery cells
6
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
3.5 h
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60 °C
Operating relative humidity (H-H)
10 - 95%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.54 kg
Width *
The measurement or extent of something from side to side.
357 mm
Depth *
The distance from the front to the back of something.
260 mm
Height
The measurement of the product from head to foot or from base to top.
30 mm
Other features
Security features
HP ProtectTools HP Drivelock
AC adapter included
Yes
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
TV-in port
No
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:41:13
Uk has collected 11 expert reviews for HP Compaq nx7400 Business Notebook PC 39.1 cm (15.4") 1280 x 800 pixels Intel® Celeron® M 0.25 GB DDR2-SDRAM 40 GB Intel® GMA 950 Windows XP Home Edition and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:41:13
Nl heeft 11 proffesionele recensies verzameld voor HP Compaq nx7400 Business Notebook PC 39,1 cm (15.4") 1280 x 800 Pixels Intel® Celeron® M 0,25 GB DDR2-SDRAM 40 GB Intel® GMA 950 Windows XP Home Edition. Het gemiddelde van deze proffesionele recensies is 67 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
67%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:41:13
Fr a recueilli 11 avis d’experts pour HP Compaq nx7400 Business Notebook PC 39,1 cm (15.4") 1280 x 800 pixels Intel® Celeron® M 0,25 Go DDR2-SDRAM 40 Go Intel® GMA 950 Windows XP Home Edition et la note moyenne est de 67 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
67%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:41:13
De hat 11 Expertenmeinungen über HP Compaq nx7400 Business Notebook PC 39,1 cm (15.4 Zoll) 1280 x 800 Pixel Intel® Celeron® M 0,25 GB DDR2-SDRAM 40 GB Intel® GMA 950 Windows XP Home Edition eingeholt. Das duchschnittliche Epertenrating ist 67 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
67%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:41:13
Testseek ha raccolto 11 recensioni da parte di esperti per HP Compaq nx7400 Business Notebook PC 39,1 cm (15.4") 1280 x 800 Pixel Intel® Celeron® M 0,25 GB DDR2-SDRAM 40 GB Intel® GMA 950 Windows XP Home Edition e la valutazione media da parte degli esperti è di 67 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
67%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:41:13
Es ha coleccionado 11 opiniones de expertos para HP Compaq nx7400 Business Notebook PC 39,1 cm (15.4") 1280 x 800 Pixeles Intel® Celeron® M 0,25 GB DDR2-SDRAM 40 GB Intel® GMA 950 Windows XP Home Edition y la calificación media es 67 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
67%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:41:13
Dk har samlet 11 ekspertanmeldelser for HP Compaq nx7400 Business Notebook PC 39,1 cm (15.4") 1280 x 800 pixel Intel® Celeron® M 0,25 GB DDR2-SDRAM 40 GB Intel® GMA 950 Windows XP Home Edition og den gennemsnitlige ekspertbedømmelse er 67 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
67%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:41:13
Se har samlat in 11 experttester för HP Compaq nx7400 Business Notebook PC 39,1 cm (15.4") 1280 x 800 pixlar Intel® Celeron® M 0,25 GB DDR2-SDRAM 40 GB Intel® GMA 950 Windows XP Home Edition och det genomsnittliga betyget är 67 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
67%
Source Review comments Score
techradar.com
Updated:
2014-05-28 01:41:13
While the sub-£799 price range is often linked to the consumer market, more corporate laptops are appearing. Although identically specified to the consumer systems in this review, the HP Compaq nx7400 (£763 inc. VAT) is a well-built and affordable busi...
Good Light and portable, Good battery life, Excellent usability...
Bad Weak basic system spec, Forget about games...
Bottom line While the sub-£799 price range is often linked to the consumer market, more corporate laptops are appearing. Although identically specified to the consumer systems in this review, the HP Compaq nx7400 (£763 inc. VAT) is a well-built and affordable busi...
70%
itreviews.com
Updated:
2014-05-28 01:41:13
budget business laptop: Like most, if not all laptop vendors, the introduction of Intels Core 2 Duo has given HP a very good reason for new models to be dropped into product lines or to give old models a...
0%
goodgearguide.com.au
Updated:
2014-05-28 01:41:13
Outstanding battery life and solid performance make this an excellent choice for mobile professionals. If you don?t want to play games, this is an ideal machine.
Good Outstanding battery life, Competitive price, Wi-Fi, Solid performance, Quiet...
Bad Not ideal for games, Below average speakers The Final Word Outstanding battery life and solid performance make this an excellent choice for mobile professionals. If you don’t want to play games, this is an ideal machine.
Bottom line Outstanding battery life and solid performance make this an excellent choice for mobile professionals. If you don’t want to play games, this is an ideal machine.
70%
alphr.com
Updated:
2014-05-28 01:41:13
A well-built and attractive notebook for a reasonable price, but theres little in the way of extras Some laptops were born to do business. Take the Dell Latitude D620, with its plentiful power, a great screen and comprehensive security options. You c...
67%
magnus.de
Updated:
2014-05-28 01:41:13
Es richtet sich primär an Geschäftskunden, die keinen Wert auf schnelle Grafik legen, aber ein gut ablesbares Display und hervorragende Verarbeitung wünschen. Das nx7400 ist in der Tat von hoher Qualität, die Materialien wirken wertig, das Gerät ist st...
Bottom line Das Compaq nx7400 ist ein sehr hochwertiges Notebook, das sich prinzipiell für jeden bestens eignet, der ein zuverlässiges Arbeitsgerät sucht...
0%
computerbild.de
Updated:
2014-05-28 01:41:13
Notebooks mit Celeron-Chips sind besonders preisgünstig - aber nicht immer die flottesten Geräte. COMPUTER BILD hat ein Compaq-Laptop mit Celeron-Hauptprozessor getestet.
0%
notebookcheck.net
Updated:
2014-05-28 01:41:13
Solid Basics. The Hewlett-Packard Compaq nx7400 is optimized for office use and has a solid and robust case. Current versions of this notebook can regarding performance by all means rate high, because of their Core 2 Duo processors. read more...
Bottom line In general the notebook is of good workmanship. Despite that you can discover slight weaknesses like a wobbling battery or a teetering display. Although the case is expect of the display cover (magnesium) completely out of plastics, it seems to be very ro...
82%
v3.co.uk
Updated:
2014-05-28 01:41:13
Battery life is this business laptops main strength...
60%
smartson.se
Updated:
2014-05-28 01:41:13
HP Compaq NX7400 är främst avsedd affärsanvändaren utan extrema krav. Har bra pris och prestanda, trevligt format och stabil konstruktion. Inget för dem som använder tung grafik.
0%
Show all
Customer service details
X