Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq nx7400 Business Notebook PC 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Professional

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq nx7400 Business Notebook PC
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EY252ET#ABH
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18796
This statistic is based on the 90209 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 19 May 2020 08:33:07
The date of the most recent change of this product data-sheet in Icecat.
CE Declaration Notebook nc8230 nw8240 nx8220 nx7300 nx7400 nc8430 nw8440 nx8420 HSTNN-I04C (0,0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: standard statement: 1 year pick-up and return extension (upgrades available, sold separately) 1 yearon primary battery
Long product name HP Compaq nx7400 Business Notebook PC 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Professional :
The short editorial description of HP Compaq nx7400 Business Notebook PC 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Professional

HP Compaq nx7400 Business Notebook PC
More>>>
HP Compaq nx7400 Business Notebook PC 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Professional:
The official marketing text of HP Compaq nx7400 Business Notebook PC 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Professional as supplied by the manufacturer

Packed with the latest technology and an impressive combination of mobile office features, the HP Compaq nx7400 Business Notebook PC offers low cost business computing without compromising on performance. This
thin and light notebook is equipped with a widescreen display, excellent battery life and is compatible with a range of award-winning HP accessories for the complete business solution.

Technology in tune with your needs
Built around new Intel® Core™ Duo processors the HP nx7400 is designed for maximum productivity allowing simultaneous use of multiple applications so you can accomplish more in less time. A choice of either a 15.4-inch TFT WXGA display with Antiglare or BrightView technology means you can select the right screen to suit your requirements. The initial primary battery life of 3h 30m can be increased to 6h 45m
with the optional HP Extended Life Battery or to an impressive 11 hours with the HP Ultra Capacity Battery.

Reliable mobile computing
A Comprehensive Testing Program combined with a strong and durable casing help to safeguard your notebook from damage. Yet the innovative design keeps the total weight at just 2.54 kg and at only 30 mm thin the HP nx7400 is a truly portable business tool. The integrated HP Mobile Data Protection System helps to reduce shock and vibration experienced
during normal use. HP Backup and Recovery is a convenient and easy to use solution designed to offer either automatic or manual backup.

Integrated security solutions
The HP nx7400 features HP ProtectTools – an integrated portfolio of software applications providing secure management of your notebook, data and network connections. HP DriveLock Technology helps protect your hard drive from unauthorised access even when the drive is removed from your notebook.
Features and accessories for the complete solution
A range of intuitive and power-saving features as well as HP notebook accessories, including the HP Advanced Docking Station , ensure you have
everything you need to get the most out of your business.

Integrated HP ProtectTools provide secure management of your notebook, data and network connections.

Short summary description HP Compaq nx7400 Business Notebook PC 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Professional:
This short summary of the HP Compaq nx7400 Business Notebook PC 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq nx7400 Business Notebook PC, Intel® Core™ Duo, 1.83 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 100 GB

Long summary description HP Compaq nx7400 Business Notebook PC 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Professional:
This is an auto-generated long summary of HP Compaq nx7400 Business Notebook PC 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Professional based on the first three specs of the first five spec groups.

HP Compaq nx7400 Business Notebook PC. Processor family: Intel® Core™ Duo, Processor model: T2400, Processor frequency: 1.83 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD±RW. Discrete graphics adapter. Operating system installed: Windows XP Professional. Weight: 2.54 kg

Design
Country of origin
Country where the device is made.
China
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
39.1 cm (15.4")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 800 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:10
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Core™ Duo
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor model *
The model number for the processor in a computer.
T2400
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.83 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
2
Processor cache
2 MB
Processor cache type
L2
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 478
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
667 MHz
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
65 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
32-bit
Processor series
Intel Core Duo T2000 series
Processor codename
Yonah
Bus type
FSB
FSB Parity
No
Stepping
C0
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® 945GM Express
Thermal Design Power (TDP)
31 W
Tjunction
100 °C
Number of Processing Die Transistors
151 M
Processing Die size
90 mm²
CPU multiplier (bus/core ratio)
11
ECC supported by processor
No
Cache external
External (L2) cache size available for this product.
2048 KB
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x SO-DIMM
Memory upgrade
Memory upgrades for the product (capacity).
4 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
100 GB
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD±RW
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
SATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Intel® GMA 950
Maximum graphics adapter memory
0.224 GB
Audio
Audio system
System used to play music or speech.
HP Premier Sound High Definition 24-bit DAC
Audio included
HP Premier Sound High Definition Audio 24-bit DAC, headphone jack, microphone jack
Camera
Front camera
Camera at the front of the product.
No
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
Networking features
Broadcom (10/100 NIC) Ethernet PCI Express Controller
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Firewire (IEEE 1394) ports
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Modem (RJ-11) ports
1
TV-out
No
I/O ports
An interface on a device to which you can connect another device.
3 USB 2.0 ports, VGA, headphone, microphone, AC adapter, RJ-11, RJ-45, Firewire (1394a) 3 USB 2.0 ports, VGA, headphone, microphone, 1394a, AC adapter, RJ-11, RJ-45, docking connector, accesory battery connector
Keyboard
Pointing device
Touchpad + Scroll zone
Keyboard layout
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
QWERTY
Keyboard type
Full-sized
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows XP Professional
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Adobe Acrobat Reader, HP Wireless Assistant, HP ProtectTools Security Manager, HP Backup, Recovery Manager, HP Mobile Printing Driver, HP Help & Support Center, InterVideo WinDVD - DVD Player, Sonic Digital Media Plus
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
27235
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Battery
Number of battery cells
6
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
3.5 h
Power
AC adapter power
65 W
Power management
6-cell Lithium-Ion, secondary 8-cell HP Extended Life Battery (sold separately)
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Security management description
Description of security management characteristics of the product
Kensington lock slot, Symantec Norton Internet Security
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Non-operating relative humidity (non-condensing)
Range of relative humidity (non-condensing) in which a non-operating product can be stored.
5 - 95%
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.54 kg
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
Intel Wireless LAN 802.11a/b/g, MOW2, Bluetooth
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
30 x 357 x 260 mm
Power requirements
External 65W AC adapter 6-cell Lithium-Ion battery internal
Relative humidity
10 - 90%
TV-in port
No
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
FreeDOS, Windows 2000 drivers available on www.hp.com
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Modem type
56K
Wireless option type
Yes
Docking solution
List of the different docking solutions for this product
HP Basic Docking Station, HP Adjustable Notebook Stand (all sold separately)
Expansion slots
List of I/O expansion card slots; including quantity of each
1 Type I/II PC
Multi-bay devices
Multi-bay devices characteristics of the product; including manufacturer; speed; type; and coined name and software included; if applicable
Optional External Multibay II devices
Protection tools
HP ProtectTools, HP Drivelock HP ProtectTools, HP Drivelock
Hard drive
Diskette drive
No
Video
Video card features
Video graphic features of the graphic solution
Intel Graphics Media Accelerator 950
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:41:13
Uk has collected 11 expert reviews for HP Compaq nx7400 Business Notebook PC 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Professional and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:41:13
Nl heeft 11 proffesionele recensies verzameld voor HP Compaq nx7400 Business Notebook PC 39,1 cm (15.4") 1280 x 800 Pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Professional. Het gemiddelde van deze proffesionele recensies is 67 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
67%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:41:13
Fr a recueilli 11 avis d’experts pour HP Compaq nx7400 Business Notebook PC 39,1 cm (15.4") 1280 x 800 pixels Intel® Core™ Duo 1 Go DDR2-SDRAM 100 Go Intel® GMA 950 Windows XP Professional et la note moyenne est de 67 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
67%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:41:13
De hat 11 Expertenmeinungen über HP Compaq nx7400 Business Notebook PC 39,1 cm (15.4 Zoll) 1280 x 800 Pixel Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Professional eingeholt. Das duchschnittliche Epertenrating ist 67 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
67%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:41:13
Testseek ha raccolto 11 recensioni da parte di esperti per HP Compaq nx7400 Business Notebook PC 39,1 cm (15.4") 1280 x 800 Pixel Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Professional e la valutazione media da parte degli esperti è di 67 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
67%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:41:13
Es ha coleccionado 11 opiniones de expertos para HP Compaq nx7400 Business Notebook PC 39,1 cm (15.4") 1280 x 800 Pixeles Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Professional y la calificación media es 67 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
67%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:41:13
Dk har samlet 11 ekspertanmeldelser for HP Compaq nx7400 Business Notebook PC 39,1 cm (15.4") 1280 x 800 pixel Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Professional og den gennemsnitlige ekspertbedømmelse er 67 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
67%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:41:13
Se har samlat in 11 experttester för HP Compaq nx7400 Business Notebook PC 39,1 cm (15.4") 1280 x 800 pixlar Intel® Core™ Duo 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Professional och det genomsnittliga betyget är 67 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
67%
Source Review comments Score
techradar.com
Updated:
2014-05-28 01:41:13
While the sub-£799 price range is often linked to the consumer market, more corporate laptops are appearing. Although identically specified to the consumer systems in this review, the HP Compaq nx7400 (£763 inc. VAT) is a well-built and affordable busi...
Good Light and portable, Good battery life, Excellent usability...
Bad Weak basic system spec, Forget about games...
Bottom line While the sub-£799 price range is often linked to the consumer market, more corporate laptops are appearing. Although identically specified to the consumer systems in this review, the HP Compaq nx7400 (£763 inc. VAT) is a well-built and affordable busi...
70%
itreviews.com
Updated:
2014-05-28 01:41:13
budget business laptop: Like most, if not all laptop vendors, the introduction of Intels Core 2 Duo has given HP a very good reason for new models to be dropped into product lines or to give old models a...
0%
goodgearguide.com.au
Updated:
2014-05-28 01:41:13
Outstanding battery life and solid performance make this an excellent choice for mobile professionals. If you don?t want to play games, this is an ideal machine.
Good Outstanding battery life, Competitive price, Wi-Fi, Solid performance, Quiet...
Bad Not ideal for games, Below average speakers The Final Word Outstanding battery life and solid performance make this an excellent choice for mobile professionals. If you don’t want to play games, this is an ideal machine.
Bottom line Outstanding battery life and solid performance make this an excellent choice for mobile professionals. If you don’t want to play games, this is an ideal machine.
70%
alphr.com
Updated:
2014-05-28 01:41:13
A well-built and attractive notebook for a reasonable price, but theres little in the way of extras Some laptops were born to do business. Take the Dell Latitude D620, with its plentiful power, a great screen and comprehensive security options. You c...
67%
magnus.de
Updated:
2014-05-28 01:41:13
Es richtet sich primär an Geschäftskunden, die keinen Wert auf schnelle Grafik legen, aber ein gut ablesbares Display und hervorragende Verarbeitung wünschen. Das nx7400 ist in der Tat von hoher Qualität, die Materialien wirken wertig, das Gerät ist st...
Bottom line Das Compaq nx7400 ist ein sehr hochwertiges Notebook, das sich prinzipiell für jeden bestens eignet, der ein zuverlässiges Arbeitsgerät sucht...
0%
computerbild.de
Updated:
2014-05-28 01:41:13
Notebooks mit Celeron-Chips sind besonders preisgünstig - aber nicht immer die flottesten Geräte. COMPUTER BILD hat ein Compaq-Laptop mit Celeron-Hauptprozessor getestet.
0%
notebookcheck.net
Updated:
2014-05-28 01:41:13
Solid Basics. The Hewlett-Packard Compaq nx7400 is optimized for office use and has a solid and robust case. Current versions of this notebook can regarding performance by all means rate high, because of their Core 2 Duo processors. read more...
Bottom line In general the notebook is of good workmanship. Despite that you can discover slight weaknesses like a wobbling battery or a teetering display. Although the case is expect of the display cover (magnesium) completely out of plastics, it seems to be very ro...
82%
v3.co.uk
Updated:
2014-05-28 01:41:13
Battery life is this business laptops main strength...
60%
smartson.se
Updated:
2014-05-28 01:41:13
HP Compaq NX7400 är främst avsedd affärsanvändaren utan extrema krav. Har bra pris och prestanda, trevligt format och stabil konstruktion. Inget för dem som använder tung grafik.
0%
Show all
Customer service details
X