location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion dv8233ea Intel® Core™ Duo T2300 Laptop 43.2 cm (17") 1 GB DDR2-SDRAM 200 GB HDD NVIDIA® GeForce® Go 7400 Windows XP Home Edition Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
dv8
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
dv8233ea
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EW918EA
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67848
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Pavilion dv8233ea Intel® Core™ Duo T2300 Laptop 43.2 cm (17") 1 GB DDR2-SDRAM 200 GB HDD NVIDIA® GeForce® Go 7400 Windows XP Home Edition Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ Duo T2300 1.66 GHz
  • - 43.2 cm (17") 1440 x 900 pixels 16:10
  • - 1 GB DDR2-SDRAM
  • - 200 GB HDD DVD Super Multi DL
  • - NVIDIA® GeForce® Go 7400
  • - Ethernet LAN 10,100 Mbit/s
  • - Lithium-Ion (Li-Ion) 65 W
  • - Windows XP Home Edition
More>>>
Short summary description HP Pavilion dv8233ea Intel® Core™ Duo T2300 Laptop 43.2 cm (17") 1 GB DDR2-SDRAM 200 GB HDD NVIDIA® GeForce® Go 7400 Windows XP Home Edition Black:
This short summary of the HP Pavilion dv8233ea Intel® Core™ Duo T2300 Laptop 43.2 cm (17") 1 GB DDR2-SDRAM 200 GB HDD NVIDIA® GeForce® Go 7400 Windows XP Home Edition Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion dv8233ea, Intel® Core™ Duo, 1.66 GHz, 43.2 cm (17"), 1440 x 900 pixels, 1 GB, 200 GB

Long summary description HP Pavilion dv8233ea Intel® Core™ Duo T2300 Laptop 43.2 cm (17") 1 GB DDR2-SDRAM 200 GB HDD NVIDIA® GeForce® Go 7400 Windows XP Home Edition Black:
This is an auto-generated long summary of HP Pavilion dv8233ea Intel® Core™ Duo T2300 Laptop 43.2 cm (17") 1 GB DDR2-SDRAM 200 GB HDD NVIDIA® GeForce® Go 7400 Windows XP Home Edition Black based on the first three specs of the first five spec groups.

HP Pavilion dv8233ea. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ Duo, Processor model: T2300, Processor frequency: 1.66 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 200 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® Go 7400. Operating system installed: Windows XP Home Edition. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
43.2 cm (17")
Display resolution *
1440 x 900 pixels
Touchscreen *
No
LED backlight
No
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ Duo
Processor model *
T2300
Processor cores
2
Processor threads
2
Processor frequency *
1.66 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
667 MHz
Processor lithography
65 nm
Processor operating modes
32-bit
Processor codename
Yonah
Bus type
FSB
FSB Parity
No
Thermal Design Power (TDP)
31 W
Tjunction
100 °C
Number of Processing Die Transistors
151 M
Processing Die size
90 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
200 GB
Storage media *
HDD
Number of HDDs installed
2
HDD capacity
100 GB
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
SD, xD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® Go 7400
On-board graphics card *
No
Discrete graphics card *
Yes
On-board graphics card model *
Not available
Audio
Number of built-in speakers
2
Speakers manufacturer
Altec Lansing
Camera
Front camera
No
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
TV-out
Yes
TV-out type
S-Video
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system installed *
Windows XP Home Edition
Bundled software
HP QuickPlay Microsoft Works 8.0 Microsoft AutoRoute 2006 Microsoft Encarta encyclopedia 2006 Microsoft Digital Image 2006 standaard Microsoft Internet Explorer 6.0 Microsoft Outlook Express Adobe Reader 6.0 Sonic Digital MediaPlus: - Sonic RecordNow; - Sonic MyDVD; - Sonic Easy Archive; - Sonic Express Labeler. Microsoft Windows Media Player 10 Microsoft MovieMaker HP Photosmart Premier Cyberlink DVD Play QuickPlay 2.0 Direct & QuickPlay 2.0 for Windows Symantec Norton Internet Security 2006 (60 days)
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel Demand Based Switching
No
Intel 64
No
Execute Disable Bit
Yes
Idle States
No
Processor package size
35 x 35 mm
Physical Address Extension (PAE)
32 bit
Embedded options available
No
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
27233
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
8
Power
AC adapter power
65 W
Security
Password protection
Yes
Weight & dimensions
Width
282 mm
Depth
397 mm
Height
38 mm
Weight *
3.7 kg
Packaging content
Remote control included
Yes
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes