HP logo

HP 4Gb DDR2 667Mhz 4x1Gb memory module

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30019
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP 4Gb DDR2 667Mhz 4x1Gb memory module:

HP 4Gb DDR2 667Mhz 4x1Gb, 4 GB, 4 x 1 GB, DDR2, 667 MHz

Long summary description HP 4Gb DDR2 667Mhz 4x1Gb memory module:

HP 4Gb DDR2 667Mhz 4x1Gb. Internal memory: 4 GB, Memory layout (modules x size): 4 x 1 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.