HP logo

HP 1Gb DDR2 667MHz 2x512Mb memory module 2 x 0.5 GB

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11030
Info modified on:
04 Apr 2019, 07:51:17
Short summary description HP 1Gb DDR2 667MHz 2x512Mb memory module 2 x 0.5 GB:

HP 1Gb DDR2 667MHz 2x512Mb, 1 GB, 2 x 0.5 GB, DDR2, 667 MHz

Long summary description HP 1Gb DDR2 667MHz 2x512Mb memory module 2 x 0.5 GB:

HP 1Gb DDR2 667MHz 2x512Mb. Internal memory: 1 GB, Memory layout (modules x size): 2 x 0.5 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.