Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq nx9420 Intel Core™ Duo Processor T2500 1024M/100GB 17" TFT WXGA+ DVD+/-RW DL Fixed WXP Pro Notebook PC 43.2 cm (17") 1440 x 900 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM AMD Mobility Radeon X1600 Windows XP Professional

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq nx9420 Intel Core™ Duo Processor T2500 1024M/100GB 17" TFT WXGA+ DVD+/-RW DL Fixed WXP Pro Notebook PC
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EV272AA#ABH
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19135
This statistic is based on the 90237 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88219 free Open Icecat users.
Info modified on: 19 May 2020 08:35:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP Compaq nx9420 Intel Core™ Duo Processor T2500 1024M/100GB 17" TFT WXGA+ DVD+/-RW DL Fixed WXP Pro Notebook PC 43.2 cm (17") 1440 x 900 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM AMD Mobility Radeon X1600 Windows XP Professional :
The short editorial description of HP Compaq nx9420 Intel Core™ Duo Processor T2500 1024M/100GB 17" TFT WXGA+ DVD+/-RW DL Fixed WXP Pro Notebook PC 43.2 cm (17") 1440 x 900 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM AMD Mobility Radeon X1600 Windows XP Professional

Compaq nx9420 Business Notebook PC (EV272AA)
More>>>
HP Compaq nx9420 Intel Core™ Duo Processor T2500 1024M/100GB 17" TFT WXGA+ DVD+/-RW DL Fixed WXP Pro Notebook PC 43.2 cm (17") 1440 x 900 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM AMD Mobility Radeon X1600 Windows XP Professional:
The official marketing text of HP Compaq nx9420 Intel Core™ Duo Processor T2500 1024M/100GB 17" TFT WXGA+ DVD+/-RW DL Fixed WXP Pro Notebook PC 43.2 cm (17") 1440 x 900 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM AMD Mobility Radeon X1600 Windows XP Professional as supplied by the manufacturer

A stunning 17-inch widescreen display with dual-core processing and exceptional graphics performance.

- Featuring genuine Windows for a familiar and intuitive environment.
- 17-inch widescreen with 140° wide angle viewing. HP BrightView panel technology means crisp, clear images even in sunlight.
- Advanced features including Intel Core Duo processors for handling multiple tasks simultaneously, ATI Mobility Radeon x1600 graphics and HP Mobile Data Protection System 3D.
- An impressive 4 hour primary battery can be increased to 7h 30m of mobile power when combined with the HP Extended Life Battery.
- A spacious full sized keyboard with a built-in numeric keypad offers familiar desktop features and functions.
- HP ProtectTools an integrated security suite helping to protect your notebook, data, and network connections.

Short summary description HP Compaq nx9420 Intel Core™ Duo Processor T2500 1024M/100GB 17" TFT WXGA+ DVD+/-RW DL Fixed WXP Pro Notebook PC 43.2 cm (17") 1440 x 900 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM AMD Mobility Radeon X1600 Windows XP Professional:
This short summary of the HP Compaq nx9420 Intel Core™ Duo Processor T2500 1024M/100GB 17" TFT WXGA+ DVD+/-RW DL Fixed WXP Pro Notebook PC 43.2 cm (17") 1440 x 900 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM AMD Mobility Radeon X1600 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq nx9420 Intel Core™ Duo Processor T2500 1024M/100GB 17" TFT WXGA+ DVD+/-RW DL Fixed WXP Pro Notebook PC, Intel® Core™ Duo, 2 GHz, 43.2 cm (17"), 1440 x 900 pixels, 1 GB, 100 GB

Long summary description HP Compaq nx9420 Intel Core™ Duo Processor T2500 1024M/100GB 17" TFT WXGA+ DVD+/-RW DL Fixed WXP Pro Notebook PC 43.2 cm (17") 1440 x 900 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM AMD Mobility Radeon X1600 Windows XP Professional:
This is an auto-generated long summary of HP Compaq nx9420 Intel Core™ Duo Processor T2500 1024M/100GB 17" TFT WXGA+ DVD+/-RW DL Fixed WXP Pro Notebook PC 43.2 cm (17") 1440 x 900 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM AMD Mobility Radeon X1600 Windows XP Professional based on the first three specs of the first five spec groups.

HP Compaq nx9420 Intel Core™ Duo Processor T2500 1024M/100GB 17" TFT WXGA+ DVD+/-RW DL Fixed WXP Pro Notebook PC. Processor family: Intel® Core™ Duo, Processor model: T2500, Processor frequency: 2 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD Super Multi. Discrete graphics adapter. Operating system installed: Windows XP Professional. Weight: 3.35 kg

Design
Country of origin
Country where the device is made.
China
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1440 x 900 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:10
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Core™ Duo
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor model *
The model number for the processor in a computer.
T2500
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
2
Processor cache
2 MB
Processor cache type
L2
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 479
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
667 MHz
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
65 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
32-bit
Processor series
Intel Core Duo T2000 series
Processor codename
Yonah
Bus type
FSB
FSB Parity
No
Stepping
C0
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® 945PM Express
Thermal Design Power (TDP)
31 W
Tjunction
100 °C
Number of Processing Die Transistors
151 M
Processing Die size
90 mm²
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Cache external
External (L2) cache size available for this product.
2048 KB
Processor technology
The technology generation to which the processor belongs.
Intel Centrino Duo Mobile
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 1 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x SO-DIMM
Memory upgrade
Memory upgrades for the product (capacity).
4 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
100 GB
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
SATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Mobility Radeon X1600
Maximum graphics adapter memory
0.256 GB
Audio
Audio system
System used to play music or speech.
HP Premier Sound HDA, 24-bit
Number of built-in speakers
2
Audio included
HP Premier Sound High Definition Audio 24-bit audio DAC, headphone jack, microphone jack, integrated microphone, Digital EQ, Advanced audio power management
Camera
Front camera
Camera at the front of the product.
No
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
Networking features
Gigabit Ethernet, Wireless LAN, Bluetooth
Networking topology
IEEE 802.11a/b/g
Networking speed
Network connectivity can be via Ethernet LAN (typically 10/100/1000 Mbps), Wireless LAN, or a traditional dial-up model (with separate fax and data speeds).
10/100/1000 Mbps Base-TX
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Firewire (IEEE 1394) ports
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
The number of slots for CardBus PCMCIA.
1
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
Type II
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
I/O ports
An interface on a device to which you can connect another device.
4 USB 2.0 ports, VGA, audio in/out, power, RJ-11, RJ-45, S-video TV out, Firewire (1394a)
Keyboard
Pointing device
Touchpad
Keyboard type
Full-sized + numeric keypad Full-sized
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows XP Professional
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Software on CD: Microsoft Windows Media Player 10, Microsoft Direct X9 Adobe Acrobat Reader, HP Quick Launch Buttons Software, HP Wireless Assistant, HP ProtectTools, HP Backup and Recovery Solution, HP Mobile Print Driver, HP OpenView Radia Managem
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SL9K2
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
32 bit
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
27236
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Battery
Number of battery cells
8
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
4 h
Power
AC adapter power
90 W
Power management
8-cell Lithium-Ion and secondary 8-cell HP Extended Life Battery (sold separately)
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 80 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 80 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Non-operating relative humidity (non-condensing)
Range of relative humidity (non-condensing) in which a non-operating product can be stored.
5 - 90%
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.35 kg
Width *
The measurement or extent of something from side to side.
393 mm
Depth *
The distance from the front to the back of something.
275 mm
Height
The measurement of the product from head to foot or from base to top.
33 mm
Other features
Security features
HP ProtectTools HP DriveLock HP TPM Embedded Security chip
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
Intel or Broadcom Wireless LAN 802.11 and/or Bluetooth 2.0 Intel Wireless LAN 802.11a/b/g, MOW2, Bluetooth
AC adapter included
Yes
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
33 x 393 x 275 mm
Power requirements
External 90W AC adapter 8-cell Lithium-Ion battery internal
Relative humidity
10 - 90%
TV-in port
No
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
FreeDOS, Windows 2000 drivers available on www.hp.com
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Modem type
56K
Wireless option type
Yes
Docking solution
List of the different docking solutions for this product
Yes
Expansion slots
List of I/O expansion card slots; including quantity of each
7-in-1 CardReader
Multi-bay devices
Multi-bay devices characteristics of the product; including manufacturer; speed; type; and coined name and software included; if applicable
Optional External Multibay II devices
Protection tools
HP ProtectTools, HP DriveLock, HP TPM Embedded Security Chip
Security
Security management description
Description of security management characteristics of the product
Kensington lock, Integrated Smart Card Reader (Smart Card sold separately), Symantec Norton Internet Security with 60 days of free virus definition updates, fingerprint reader (optional)
Hard drive
Diskette drive
No
Video
Video card features
Video graphic features of the graphic solution
ATI Mobility Radeon X1600 PCI Express
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:41:16
Uk has collected 19 expert reviews for HP Compaq nx9420 Intel Core™ Duo Processor T2500 1024M/100GB 17" TFT WXGA+ DVD+/-RW DL Fixed WXP Pro Notebook PC 43.2 cm (17") 1440 x 900 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM AMD Mobility Radeon X1600 Windows XP Professional and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:41:16
Nl heeft 19 proffesionele recensies verzameld voor HP Compaq nx9420 Intel Core™ Duo Processor T2500 1024M/100GB 17" TFT WXGA+ DVD+/-RW DL Fixed WXP Pro Notebook PC 43,2 cm (17") 1440 x 900 Pixels Intel® Core™ Duo 1 GB DDR2-SDRAM AMD Mobility Radeon X1600 Windows XP Professional. Het gemiddelde van deze proffesionele recensies is 78 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:41:16
Fr a recueilli 19 avis d’experts pour HP Compaq nx9420 Intel Core™ Duo Processor T2500 1024M/100GB 17" TFT WXGA+ DVD+/-RW DL Fixed WXP Pro Notebook PC 43,2 cm (17") 1440 x 900 pixels Intel® Core™ Duo 1 Go DDR2-SDRAM 100 Go AMD Mobility Radeon X1600 Windows XP Professional et la note moyenne est de 78 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:41:16
De hat 19 Expertenmeinungen über HP Compaq nx9420 Intel Core™ Duo Processor T2500 1024M/100GB 17" TFT WXGA+ DVD+/-RW DL Fixed WXP Pro Notebook PC 43,2 cm (17 Zoll) 1440 x 900 Pixel Intel® Core™ Duo 1 GB DDR2-SDRAM AMD Mobility Radeon X1600 Windows XP Professional eingeholt. Das duchschnittliche Epertenrating ist 78 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:41:16
Testseek ha raccolto 19 recensioni da parte di esperti per HP Compaq nx9420 Intel Core™ Duo Processor T2500 1024M/100GB 17" TFT WXGA+ DVD+/-RW DL Fixed WXP Pro Notebook PC 43,2 cm (17") 1440 x 900 Pixel Intel® Core™ Duo 1 GB DDR2-SDRAM AMD Mobility Radeon X1600 Windows XP Professional e la valutazione media da parte degli esperti è di 78 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:41:16
Es ha coleccionado 19 opiniones de expertos para HP Compaq nx9420 Intel Core™ Duo Processor T2500 1024M/100GB 17" TFT WXGA+ DVD+/-RW DL Fixed WXP Pro Notebook PC 43,2 cm (17") 1440 x 900 Pixeles Intel® Core™ Duo 1 GB DDR2-SDRAM AMD Mobility Radeon X1600 Windows XP Professional y la calificación media es 78 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:41:16
Dk har samlet 19 ekspertanmeldelser for HP Compaq nx9420 Intel Core™ Duo Processor T2500 1024M/100GB 17" TFT WXGA+ DVD+/-RW DL Fixed WXP Pro Notebook PC 43,2 cm (17") 1440 x 900 pixel Intel® Core™ Duo 1 GB DDR2-SDRAM AMD Mobility Radeon X1600 Windows XP Professional og den gennemsnitlige ekspertbedømmelse er 78 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
78%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:41:16
Se har samlat in 19 experttester för HP Compaq nx9420 Intel Core™ Duo Processor T2500 1024M/100GB 17" TFT WXGA+ DVD+/-RW DL Fixed WXP Pro Notebook PC 43,2 cm (17") 1440 x 900 pixlar Intel® Core™ Duo 1 GB DDR2-SDRAM AMD Mobility Radeon X1600 Windows XP Professional och det genomsnittliga betyget är 78 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
78%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-05-28 01:41:16
Many business notebooks are designed to be as portable as possible, so the 17in widescreen display on HPs Compaq NX9420 desktop replacement notebook makes it a bit of a rarity. However, a big widescreen display has a number of advantages even if yo...
60%
pocket-lint.com
Updated:
2014-05-28 01:41:16
Can business users benefit from a 17-inch screen?...
Good Powerful, great screen, lightweight for size, 5-hour battery life...
Bad 17-inches and 3.4kgs means its a tad on the large and heavy size if you travel away without the car...
Bottom line It’s a well-specified machine that isn’t too heavy considering the size of the screen...
80%
techradar.com
Updated:
2014-05-28 01:41:16
The HP Compaq range is aimed at the business user and with the nx9420, its the office worker looking for a desktop alternative that is being addressed. The build quality of the chassis is the first thing youll notice, with plenty of protection behind...
Good Core 2 Duo T7400 (2.16GHz) processor, Sturdy keyboard...
Bad A little heavy to lug around long-term...
Bottom line The HP Compaq range is aimed at the business user and with the nx9420, its the office worker looking for a desktop alternative that is being addressed. The build quality of the chassis is the first thing youll notice, with plenty of protection behind...
80%
goodgearguide.com.au
Updated:
2014-05-28 01:41:16
HPs new flagship business portable has a 17 inch WXGA screen and weighs 3.35 kilograms, so it ranks among the lightest notebooks in its category. If no other surface is available, the HP Compaq nx9420 feels perfectly comfortable perched on your lap, h...
Good Lightweight, Excellent Keyboard, Excellent performance, Elegant design.
Bad Hard drive too small. The Final Word One of the best performing notebooks we have tested, the nx9420 is a great buy.
Bottom line One of the best performing notebooks we have tested, the nx9420 is a great buy.
80%
alphr.com
Updated:
2014-05-28 01:41:16
Absolutely packed with features, as well as the fastest Core Duo CPU available, the nx9420 is a great laptop When you consider how much the HP Compaq nx9420 has crammed into it, its 44mm thickness is remarkable. Indeed, its hard to find fault with an...
83%
zdnet.fr
Updated:
2014-05-28 01:41:16
Nombre de portables sont maintenant équipés d’un écran large de 17 pouces, mais le nx9420 de HP Compaq est le seul spécifiquement conçu pour être utilisé à grande échelle dans une entreprise...
Good cran large de 17 pouces, vaste clavier avec pavé numérique indépendant, solide performances, bonne autonomie de batterie, éventail complet de dispositifs de sécurité, portabilité limitée.
Bad cran assez peu lumineux, pavé tactile un peu petit sans interrupteur externe.
Bottom line le nx9420 de HP Compaq est le seul portable actuellement disponible sur le marché, qui soit équipé d’un écran large de 17 pouces et capable d’offrir la sécurité, la puissance et l’autonomie conformes aux besoins d’une entreprise...
75%
notebookcheck.it
Updated:
2014-05-28 01:41:15
Tutti i prodotti business HP hanno lo stesso design. Dai subnotebook fino ai più potenti desktop replacement. Giustamente sarebbe un peccato gettare al vento un buon design. Come per altri portatili Compaq, l'HP Compaq nx9420 ha un case veramente robus...
Bottom line Tutti i prodotti business HP hanno lo stesso design. Dai subnotebook fino ai più potenti desktop replacement. Giustamente sarebbe un peccato gettare al vento un buon design. Come per altri portatili Compaq, l'HP Compaq nx9420 ha un case veramente robus...
86%
laptopworld.dk
Updated:
2014-05-28 01:41:15
Denne maskine har alt lige fra sikkerhed til kvalitet, pris og ydelse. Når vi snakker ydelse i tal, så yder denne maskine som en middelklasse gamerlaptop i 3D og som en god studie laptop i 2D, hvorimod den på batterisiden er hel f&ael...
Good Dokumentation, Sikkerhedssoftware, Support, Kvaliteten af kabinettet, Imponerende batterilevetid, samt muligheden for at opgradere til 2, Recovery funktionen, God ydelse under spil, Lavt støjniveau, Tastaturet, Prisen...
Bad Ingen fingeraftryksskanner, En smule for lav lysstyrke på skærmen generelt...
Bottom line Denne maskine har alt lige fra sikkerhed til kvalitet, pris og ydelse. Når vi snakker ydelse i tal, så yder denne maskine som en middelklasse gamerlaptop i 3D og som en god studie laptop i 2D, hvorimod den på batterisiden er hel f&ael...
0%
pcworld.com_techhive.com
Updated:
2014-05-28 01:41:15
HPs new flagship business portable has a 17-inch WXGA screen and weighs 7.4 pounds, so it ranks among the lightest notebooks in its category. If no other surface is available, the HP Compaq nx9420 feels perfectly comfortable perched on your lap, huge...
Good Great WorldBench performance...
Bad Smallish hard drive...
80%
notebookcheck.net
Updated:
2014-05-28 01:41:15
Big Business light. Also in the business segment there is a trend for 17 inch desktop replacement notebooks. They are appreciated because of their high-resolution displays and the possibility to choose more powerful hardware components which in turn en...
Bottom line In general the Hewlett-Packard Compaq nx9420 is a robust and shapely desktop replacement notebook with good performance and excellent input devices. Its main weakness is clearly its reflecting WSXGA+ display.The case of very good workmanship with first-cl...
86%
Laptopmag.com
Updated:
2014-05-28 01:41:16
HP’s Compaq nx9420 is designed for professionals who require a large display, top-notch security, and mobility around the office. Thanks to a powerful dual-core processor and souped-up graphics, this desktop replacement tackles any task. At a surpri...
Good Fast dual-core processor, Beautiful display, Fingerprint scanner, Very good graphics...
Bad Small touchpad buttons, Minimal software...
80%
crn.com
Updated:
2014-05-28 01:41:16
Some mobile users want the very lightest notebook computers available. Others will settle for a compromise between weight and feature set. Hewlett-Packards new nx9420 offers every feature imaginable, along with awesome performance, and Toshiba America...
0%
smartson.se
Updated:
2014-05-28 01:41:16
HP Compaq NX9420 är välutrustad med anslutningar och funktioner. Den är också kraftfull och har bra battertid men inget man gärna bär med sig med tanke på format och vikt.
0%
Show all
Customer service details
X