HP 2Gb DDR2 SDRAM ECC, 2 GB, 2 x 1 GB, DDR2, 667 MHz
HP 2Gb DDR2 SDRAM ECC. Internal memory: 2 GB, Memory layout (modules x size): 2 x 1 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, ECC