HP logo

HP 3Gb PC5300 DDR2 667MHz memory module 3 x 1 GB

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13713
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP 3Gb PC5300 DDR2 667MHz memory module 3 x 1 GB:

HP 3Gb PC5300 DDR2 667MHz, 3 GB, 3 x 1 GB, DDR2, 667 MHz

Long summary description HP 3Gb PC5300 DDR2 667MHz memory module 3 x 1 GB:

HP 3Gb PC5300 DDR2 667MHz. Internal memory: 3 GB, Memory layout (modules x size): 3 x 1 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.