Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq nc6320 Intel Core™ Duo Processor T2400+ 1024M/80G 15" WXGA+ DVD+/-RW DL Fixed Graphics WXP Pro Notebook 38.1 cm (15") 1400 x 1050 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq nc6320 Intel Core™ Duo Processor T2400+ 1024M/80G 15" WXGA+ DVD+/-RW DL Fixed Graphics WXP Pro Notebook
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ES478EA#ABH
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17042
This statistic is based on the 90193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 19 May 2020 08:39:36
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name HP Compaq nc6320 Intel Core™ Duo Processor T2400+ 1024M/80G 15" WXGA+ DVD+/-RW DL Fixed Graphics WXP Pro Notebook 38.1 cm (15") 1400 x 1050 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional :
The short editorial description of HP Compaq nc6320 Intel Core™ Duo Processor T2400+ 1024M/80G 15" WXGA+ DVD+/-RW DL Fixed Graphics WXP Pro Notebook 38.1 cm (15") 1400 x 1050 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional

HP Compaq nc6320 Business Notebook PC - Core Duo T2400, 1024MB, 80GB, DVD+/-RW, WLAN & Bluetooth, Windows XP Pro
More>>>
HP Compaq nc6320 Intel Core™ Duo Processor T2400+ 1024M/80G 15" WXGA+ DVD+/-RW DL Fixed Graphics WXP Pro Notebook 38.1 cm (15") 1400 x 1050 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional:
The official marketing text of HP Compaq nc6320 Intel Core™ Duo Processor T2400+ 1024M/80G 15" WXGA+ DVD+/-RW DL Fixed Graphics WXP Pro Notebook 38.1 cm (15") 1400 x 1050 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional as supplied by the manufacturer

For modern professionals working in dynamic business environments the HP Compaq nc6320 Business Notebook PC delivers secure, always-ready,
always-connected mobile computing. With the latest Intel® Core™ Duo processors, a crisp15-inch display and a full range of integrated security solutions this dependable notebook keeps you in touch with, and in control of your business-critical networks and data at all
times.

Security on the move
HP ProtectTools with an optional Smart Card Reader, TPM Embedded Security Chip and the integrated HP Biometric Fingerprint Sensor provide secure management of your notebook, data and network
connection. When you’re ready to dispose of your hardware, the HP Disk Sanitizer completely wipes sensitive business information or unused data from your hard drives.

Built-in protection and reliability
Designed to handle the rigors of business on-the-move the HP nc6320 features the HP Mobile Data Protection System which provides an additional layer of protection to reduce shock and vibration by 50%. HP Backup and Recovery is a fully integrated solution offering either
automatic or manual hard drive support.

Enhanced productivity features
Enabling you to accomplish your business tasks quickly and efficiently the HP nc6320 features powerful new Intel® Core™ Duo processors for simultaneous use of multiple applications. An integrated microphone provides support for your VOIP needs enabling wired/wireless telephone
or video conferencing.

Complete business solutions
A 7-in-1 media reader supports the most popular media card formats allowing you to quickly share data with different devices or other users and an integrated optical drive is ideal for quick and easy data transfer and storage. An impressive initial primary battery life
of 4h 45m can be increased to 9h 15m total power with the optional HP Extended Life Battery or 14h 45m with the HP Ultra-Capacity Battery.

Short summary description HP Compaq nc6320 Intel Core™ Duo Processor T2400+ 1024M/80G 15" WXGA+ DVD+/-RW DL Fixed Graphics WXP Pro Notebook 38.1 cm (15") 1400 x 1050 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional:
This short summary of the HP Compaq nc6320 Intel Core™ Duo Processor T2400+ 1024M/80G 15" WXGA+ DVD+/-RW DL Fixed Graphics WXP Pro Notebook 38.1 cm (15") 1400 x 1050 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq nc6320 Intel Core™ Duo Processor T2400+ 1024M/80G 15" WXGA+ DVD+/-RW DL Fixed Graphics WXP Pro Notebook, Intel® Core™ Duo, 1.83 GHz, 38.1 cm (15"), 1400 x 1050 pixels, 1 GB, 80 GB

Long summary description HP Compaq nc6320 Intel Core™ Duo Processor T2400+ 1024M/80G 15" WXGA+ DVD+/-RW DL Fixed Graphics WXP Pro Notebook 38.1 cm (15") 1400 x 1050 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional:
This is an auto-generated long summary of HP Compaq nc6320 Intel Core™ Duo Processor T2400+ 1024M/80G 15" WXGA+ DVD+/-RW DL Fixed Graphics WXP Pro Notebook 38.1 cm (15") 1400 x 1050 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional based on the first three specs of the first five spec groups.

HP Compaq nc6320 Intel Core™ Duo Processor T2400+ 1024M/80G 15" WXGA+ DVD+/-RW DL Fixed Graphics WXP Pro Notebook. Processor family: Intel® Core™ Duo, Processor model: T2400, Processor frequency: 1.83 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1400 x 1050 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD±RW. Discrete graphics adapter. Operating system installed: Windows XP Professional. Weight: 2.7 kg

Design
Country of origin
Country where the device is made.
China
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
38.1 cm (15")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1400 x 1050 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
4:3
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Core™ Duo
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor model *
The model number for the processor in a computer.
T2400
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.83 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
2
Processor cache
2 MB
Processor cache type
L2
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 478
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
667 MHz
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
65 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
32-bit
Processor series
Intel Core Duo T2000 series
Processor codename
Yonah
Bus type
FSB
FSB Parity
No
Stepping
C0
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® 945GM Express
Thermal Design Power (TDP)
31 W
Tjunction
100 °C
Number of Processing Die Transistors
151 M
Processing Die size
90 mm²
CPU multiplier (bus/core ratio)
11
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 1 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x SO-DIMM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
80 GB
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD±RW
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
SATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Intel® GMA 950
Maximum graphics adapter memory
0.128 GB
Audio
Audio system
System used to play music or speech.
HDA 24-bit
Number of built-in speakers
2
Camera
Front camera
Camera at the front of the product.
No
Network
Networking features
Gigabit Ethernet, Wireless LAN, Bluetooth
Networking speed
Network connectivity can be via Ethernet LAN (typically 10/100/1000 Mbps), Wireless LAN, or a traditional dial-up model (with separate fax and data speeds).
10/100/1000 Mbps Base-TX
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Firewire (IEEE 1394) ports
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
The number of slots for CardBus PCMCIA.
1
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
Type II
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Parallel ports quantity
The number of parallel ports. Parallel ports, also known as printer ports, are a type of interface found on computers (personal and otherwise) for connecting peripherals. In computing, a parallel port is a parallel communication physical interface. Parallel ports were common in the 1980s and '90s (mostly conforming to industry standard IEEE 1284) but are now being replaced by USBs and other ports.
1
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
I/O ports
An interface on a device to which you can connect another device.
1x Docking
Keyboard
Pointing device
Touchpad + Scroll zone
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows XP Professional
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Adobe Acrobat Reader HP Wireless Assistant HP ProtectTools Security Manager HP Backup & Recovery Manager HP Mobile Printing Driver HP One-Touch Button Software HP Help and Support Center Synaptics Touchpad Driver Sonic Digital Media Plus Intervideo WinDVD 5 Microsoft Windows Media Player 10
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
27235
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Battery
Number of battery cells
6
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
4.5 h
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.7 kg
Width *
The measurement or extent of something from side to side.
329 mm
Depth *
The distance from the front to the back of something.
247 mm
Height
The measurement of the product from head to foot or from base to top.
30.3 mm
Other features
Security features
HP Biometric Fingerprint Sensor HP ProtectTools HP Drivelock
AC adapter included
Yes
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
TV-in port
No
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Modem type
Data/Fax
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:40:55
Uk has collected 7 expert reviews for HP Compaq nc6320 Intel Core™ Duo Processor T2400+ 1024M/80G 15" WXGA+ DVD+/-RW DL Fixed Graphics WXP Pro Notebook 38.1 cm (15") 1400 x 1050 pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:40:55
Nl heeft 7 proffesionele recensies verzameld voor HP Compaq nc6320 Intel Core™ Duo Processor T2400+ 1024M/80G 15" WXGA+ DVD+/-RW DL Fixed Graphics WXP Pro Notebook 38,1 cm (15") 1400 x 1050 Pixels Intel® Core™ Duo 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional. Het gemiddelde van deze proffesionele recensies is 81 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
81%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:40:55
Fr a recueilli 7 avis d’experts pour HP Compaq nc6320 Intel Core™ Duo Processor T2400+ 1024M/80G 15" WXGA+ DVD+/-RW DL Fixed Graphics WXP Pro Notebook 38,1 cm (15") 1400 x 1050 pixels Intel® Core™ Duo 1 Go DDR2-SDRAM 80 Go Intel® GMA 950 Windows XP Professional et la note moyenne est de 81 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
81%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:40:55
De hat 7 Expertenmeinungen über HP Compaq nc6320 Intel Core™ Duo Processor T2400+ 1024M/80G 15" WXGA+ DVD+/-RW DL Fixed Graphics WXP Pro Notebook 38,1 cm (15 Zoll) 1400 x 1050 Pixel Intel® Core™ Duo 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional eingeholt. Das duchschnittliche Epertenrating ist 81 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
81%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:40:55
Testseek ha raccolto 7 recensioni da parte di esperti per HP Compaq nc6320 Intel Core™ Duo Processor T2400+ 1024M/80G 15" WXGA+ DVD+/-RW DL Fixed Graphics WXP Pro Notebook 38,1 cm (15") 1400 x 1050 Pixel Intel® Core™ Duo 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional e la valutazione media da parte degli esperti è di 81 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
81%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:40:55
Es ha coleccionado 7 opiniones de expertos para HP Compaq nc6320 Intel Core™ Duo Processor T2400+ 1024M/80G 15" WXGA+ DVD+/-RW DL Fixed Graphics WXP Pro Notebook 38,1 cm (15") 1400 x 1050 Pixeles Intel® Core™ Duo 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional y la calificación media es 81 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
81%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:40:55
Dk har samlet 7 ekspertanmeldelser for HP Compaq nc6320 Intel Core™ Duo Processor T2400+ 1024M/80G 15" WXGA+ DVD+/-RW DL Fixed Graphics WXP Pro Notebook 38,1 cm (15") 1400 x 1050 pixel Intel® Core™ Duo 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional og den gennemsnitlige ekspertbedømmelse er 81 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
81%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:40:55
Se har samlat in 7 experttester för HP Compaq nc6320 Intel Core™ Duo Processor T2400+ 1024M/80G 15" WXGA+ DVD+/-RW DL Fixed Graphics WXP Pro Notebook 38,1 cm (15") 1400 x 1050 pixlar Intel® Core™ Duo 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional och det genomsnittliga betyget är 81 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
81%
Source Review comments Score
techradar.com
Updated:
2014-05-28 01:40:55
HP is one of the most respected developers of business laptops. Combining strong usability with powerful performance is the HP Compaq nc6320. With an understated black chassis, the corporate look of the HP suits its business audience. At 2.8kg, its he...
Good Good feature list, Great build quality...
Bad Mobility is the weakness...
Bottom line HP is one of the most respected developers of business laptops. Combining strong usability with powerful performance is the HP Compaq nc6320. With an understated black chassis, the corporate look of the HP suits its business audience. At 2.8kg, its he...
80%
Chip.de
Updated:
2014-05-28 01:40:55
Edles und gut verarbeitetes Gehäuse trifft auf Ergonomie: Das sind die Schlagworte, wenn es um das Compaq nc6320 von Hewlett Packard geht. Hohe Akku-Leistung und ein Core 2 Duo Prozessor runden das Power-Paket ab. Kleine Schwächen trüben jedoch das gut...
84%
maximumpc.com
Updated:
2014-05-28 01:40:55
Hewlett-Packard certainly isn’t known for making high-end gaming notebooks, but the company does know its way around corporate configs. This nc6320 has everything we love in a notebook—including Intel’s popular Core Duo dual-core mobile CPU, but it use...
80%
gcn.com
Updated:
2014-05-28 01:40:55
A The HP Compaq nc6320 has a lot to offer in its roughly 6-pound package. With EvDO cellular and 802.11 wireless radios, Bluetooth, seven-in-one media card reader, S-Video, FireWire, extra PC-Card slot, etc., it packs more interfaces and ports than an...
Good Large number of ports/interfaces...
Bad Somewhat low performance...
0%
Laptopmag.com
Updated:
2014-05-28 01:40:55
The HP Compaq nc6320 raises the bar when it comes to features offered on a business portable. Theres wireless broadband, a dual-core processor, and configuration options galore. If you cant build a model that fits your business needs, youre not tryi...
Good Beautiful 15-inch screen, Solid performance and battery life, Decent speakers, Spill-resistant keyboard and hard drive protection...
Bad No dual pointing option, Slowest EV-DO speeds...
80%
pcmag.com
Updated:
2014-05-28 01:40:55
HP is going toe-to-toe with Lenovo in the business laptop market, positioning the HP Compaq nc6320 as a competitor to the ThinkPad T60. I think the T60 is still the superior system overall, but the nc6320 is a very enticing, lower-cost alternative, w...
Good Integrated EV-DO. Fingerprint reader. Quiet keyboard. Dual-core processor. Good feature set.
Bad Mediocre management suite.
Bottom line The HP Compaq nc6320 is tailored to mobile professionals, thanks to integrated EV-DO, a lightweight chassis, and plenty of connectivity options. Although it is a bit bulky, it has a great feature set and is significantly cheaper than the Lenovo ThinkPa...
80%
smartson.se
Updated:
2014-05-28 01:40:55
En bärbar dator där testarna uppskattar de högkvalitativa komponenterna. Datorn är ganska stor och otymplig vilket begränsar bärbarheten.
0%
Show all
Customer service details
X