HP logo

HP ES362AV graphics card GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59999
Info modified on:
22 Dec 2022, 13:28:09
Short summary description HP ES362AV graphics card GDDR3:

HP ES362AV, GDDR3, 256 bit, 3840 x 2400 pixels, PCI Express x16

Long summary description HP ES362AV graphics card GDDR3:

HP ES362AV. Graphics card memory type: GDDR3, Memory bus: 256 bit. Maximum resolution: 3840 x 2400 pixels. DirectX version: 9.0c, OpenGL version: 2.0. Interface type: PCI Express x16. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.