location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Docking Station with Smart Adapter Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Docking Station with Smart Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EN488AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780268418 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 179237
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:40:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2008
Product end of life date
quickspecs (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: One-year limitedAdditional support is available 24 hours a day, seven days a week by phone as well as online support forms.
NOTE: Certain restrictions and exclusions apply. Consult the HP Customer Support Center for details.
Long product name HP Docking Station with Smart Adapter Grey :
The long product name of HP Docking Station with Smart Adapter Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Docking Station, AC/DC 120W
More>>>
HP Docking Station with Smart Adapter Grey:
The official description of HP Docking Station with Smart Adapter Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Docking Station with Smart Adapter
HP provides a portfolio of professional-grade accessories that deliver an ideal mobile office designed to help you achieve your business goals, increase productivity and lower your costs. All HP accessories go through rigorous testing and are certified to work seamlessly with your HP Business Notebook. They are backed up by HP's world-class support.

HP docking solutions include a range of convenient expansion solutions that easily connect to your HP Business Notebook. Create an ideal desktop computing environment using ergonomic docking stations and stands that provide port replication and cable management, as well as enable future expandability.

HP is committed to delivering the optimal mobile computing experience by offering industry-leading accessories for every mobile user, whether you are a frequent traveler or rarely leave your desk. Enjoy return on investment from these easy-to-use, easy-to-deploy, and easy-to-manage expansion solutions.

Desktop convenience with full port replication capability in a space-saving design.
Key Benefits
- Easy docking system provides port replication and cable management in one product;
- Four USB ports allow you to connect more peripherals to make you more productive;
- Optional integrated HP/Kensington Cable Lock allows you to secure your docking station and notebook with one lock.

AC adapter included
The HP Docking Station with Smart Adapter features a new energy-efficient 120W Smart AC adapter that guards against power fluctuations with integrated surge protection.

Short summary description HP Docking Station with Smart Adapter Grey:
This short summary of the HP Docking Station with Smart Adapter Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP Docking Station with Smart Adapter, Grey, AC/DC, 120 W, 1.02 kg, 61 x 153 x 280 mm, docking connector

Long summary description HP Docking Station with Smart Adapter Grey:
This is an auto-generated long summary of HP Docking Station with Smart Adapter Grey based on the first three specs of the first five spec groups.

HP Docking Station with Smart Adapter. Product colour: Grey. Power supply type: AC/DC, Power consumption (typical): 120 W. Weight: 1.02 kg. Dimensions (WxDxH): 61 x 153 x 280 mm, Interface: docking connector, Size (imperial): 6.1 cm (2.4")

Ports & interfaces
USB 2.0 ports quantity *
4
VGA (D-Sub) ports quantity
1
Line-in
Yes
Line-out
Yes
Parallel ports quantity
1
Serial ports quantity
1
PS/2 ports quantity
2
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Performance
Product colour *
Grey
Power
Power supply type
AC/DC
Power
Power consumption (typical)
120 W
Weight & dimensions
Weight
1.02 kg
Other features
Dimensions (WxDxH)
61 x 153 x 280 mm
Interface
docking connector
Size (imperial)
6.1 cm (2.4")
DVI port
Yes
Master (outer) cases per pallet
40 pc(s)
Products per pallet
1960 pc(s)
Weight (imperial)
2.24 lb
Security management description
Optional integrated HP/Kensington Cable Lock allows you to secure your docking station and notebook with one lock
RJ-11 ports quantity
1
Country Distributor
United Kingdom 1 distributor(s)