location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 2229h computer monitor 55.9 cm (22") 1680 x 1050 pixels WSXGA+ LCD Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2229h
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EM871AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8849621293888 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 239749
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:32:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Pavilion 2229h computer monitor 55.9 cm (22") 1680 x 1050 pixels WSXGA+ LCD Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 55.9 cm (22") LCD
  • - WSXGA+ 1680 x 1050 pixels 16:10
  • - 3 ms 300 cd/m² 1000:1
  • - 65 W
Warranty: Limited one-year parts and repair labour
Long product name HP Pavilion 2229h computer monitor 55.9 cm (22") 1680 x 1050 pixels WSXGA+ LCD Black, Silver :
The long product name of HP Pavilion 2229h computer monitor 55.9 cm (22") 1680 x 1050 pixels WSXGA+ LCD Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

22" wide TFT, 16:10, 1680 x 1050, 300 cd/m2, 1000:1, 3 ms, D-sub, HDMI & DVI w/HDCP
More>>>
HP Pavilion 2229h computer monitor 55.9 cm (22") 1680 x 1050 pixels WSXGA+ LCD Black, Silver:
The official description of HP Pavilion 2229h computer monitor 55.9 cm (22") 1680 x 1050 pixels WSXGA+ LCD Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Thanks to its height adjustable foot and rotating screen, you can easily maximize your viewing area to most demanding needs, while enjoying superb image quality with up to 3000:1 dynamic contrast ratio, and fast 5ms response time

- A unique style and best in class ergonomics make it easy to adjust the monitor to work and play comfortably. You can also save space and personalize your monitor with Easy Clip by clipping on accessories connected to your 2-usb hub

- My Display software and QuickView one-touch button will provide you with easy and convenient adjustment of your HP display performance, whether it is connected using its Digital (HDMI) or Analog input

Short summary description HP Pavilion 2229h computer monitor 55.9 cm (22") 1680 x 1050 pixels WSXGA+ LCD Black, Silver:
This short summary of the HP Pavilion 2229h computer monitor 55.9 cm (22") 1680 x 1050 pixels WSXGA+ LCD Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion 2229h, 55.9 cm (22"), 1680 x 1050 pixels, WSXGA+, LCD, 3 ms, Black, Silver

Long summary description HP Pavilion 2229h computer monitor 55.9 cm (22") 1680 x 1050 pixels WSXGA+ LCD Black, Silver:
This is an auto-generated long summary of HP Pavilion 2229h computer monitor 55.9 cm (22") 1680 x 1050 pixels WSXGA+ LCD Black, Silver based on the first three specs of the first five spec groups.

HP Pavilion 2229h. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, HD type: WSXGA+, Display technology: LCD. Display: LCD. Response time: 3 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black, Silver

Display
Display diagonal *
55.9 cm (22")
Display resolution *
1680 x 1050 pixels
HD type *
WSXGA+
Native aspect ratio *
16:10
Display technology *
LCD
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
3 ms
Supported graphics resolutions
1680 x 1050 (WSXGA+)
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Pixel pitch
0.282 x 0.282 mm
Horizontal scan range
24 - 82 kHz
Vertical scan range
48 - 76 Hz
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Number of speakers
2
RMS rated power
4 W
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Product colour *
Black, Silver
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
2.0
USB Type-A downstream ports quantity
2
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
HDMI ports quantity
1
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
11 cm
Tilt adjustment
Yes
Tilt angle range
-5 - 25°
Plug and Play
Yes
Power
Power consumption (typical) *
65 W
Power consumption (standby) *
2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width (without stand)
523 mm
Depth (without stand)
289 mm
Height (without stand)
481 mm
Weight (without stand)
9 kg
Packaging data
Package width
591 mm
Package depth
252 mm
Package height
420 mm
Package weight
11 kg
Other features
Country of origin
China
Display
LCD
TV tuner integrated
No
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 07:35:16
Uk has collected 1 expert review for HP Pavilion 2229h computer monitor 55.9 cm (22") 1680 x 1050 pixels WSXGA+ LCD Black, Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%