HP logo

HP 1 GB (2x 512 MB) PC2-5300 DDR2-667 ECC FBD memory module 2 x 0.5 GB

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15574
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP 1 GB (2x 512 MB) PC2-5300 DDR2-667 ECC FBD memory module 2 x 0.5 GB:

HP 1 GB (2x 512 MB) PC2-5300 DDR2-667 ECC FBD, 1 GB, 2 x 0.5 GB, DDR2, 667 MHz

Long summary description HP 1 GB (2x 512 MB) PC2-5300 DDR2-667 ECC FBD memory module 2 x 0.5 GB:

HP 1 GB (2x 512 MB) PC2-5300 DDR2-667 ECC FBD. Internal memory: 1 GB, Memory layout (modules x size): 2 x 0.5 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, ECC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.