location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 12-cell Ultra-capacity Battery with Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
12-cell Ultra-capacity Battery with Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EJ092AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780155909 show
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 292855
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 03 Dec 2009
Product end of life date
quickspecs (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: features: Theperiod for HP Business Notebook batteries is one year, part replacement. Additional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.
Long product name HP 12-cell Ultra-capacity Battery with Adapter :
The long product name of HP 12-cell Ultra-capacity Battery with Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

12-Cell Ultra-Capacity Battery
More>>>
HP 12-cell Ultra-capacity Battery with Adapter:
The official description of HP 12-cell Ultra-capacity Battery with Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Unique integrated power connector with an HP 65 W Smart AC adapter to power your battery even when it’s not connected to your notebook

- Increase your productivity without having to continually plug in and recharge your battery

- Enjoy true ease of use without the need to swap out batteries, as your HP Ultra-Capacity Battery works in conjunction with your primary battery.

Short summary description HP 12-cell Ultra-capacity Battery with Adapter:
This short summary of the HP 12-cell Ultra-capacity Battery with Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

HP 12-cell Ultra-capacity Battery with Adapter, Battery, HP

Long summary description HP 12-cell Ultra-capacity Battery with Adapter:
This is an auto-generated long summary of HP 12-cell Ultra-capacity Battery with Adapter based on the first three specs of the first five spec groups.

HP 12-cell Ultra-capacity Battery with Adapter. Type: Battery, Brand compatibility: HP

Features
Type *
Battery
Brand compatibility *
HP
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery voltage
14.8 V
Number of battery cells
12
Battery life (max)
10 h
Weight & dimensions
Weight
0.803 g
Other features
Compatible products
HP Compaq 6510b HP Compaq 6530b HP Compaq 6710b HP Compaq 6715b HP Compaq 6715s HP Compaq 6720t HP Compaq 6730b HP Compaq 6735b HP Compaq 6910p HP Compaq 8510p HP Compaq 8510w HP Compaq 8710p HP Compaq 8710w HP Compaq nc4400 HP Compaq nc6120 HP Compaq nc6320 HP Compaq nc6400 HP Compaq nc8230 HP Compaq nc8430 HP Compaq nw8240 HP Compaq nw8440 HP Compaq nw9440 HP Compaq nx6110 HP Compaq nx6125 HP Compaq nx7300 HP Compaq nx8220 HP Compaq tc4200 HP Compaq tc4400 HP EliteBook 6930p HP EliteBook 8530p HP EliteBook 8530w HP EliteBook 8730w
Brand Image Product code Product Stock Price from
CoreParts

CoreParts Li-Ion, 6.6Ah Battery
(show image)
MBI50037 Li-Ion, 6.6Ah 0.00
(excl. VAT)
0 (incl. VAT)