Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq Presario SR1509NL desktop pc (EG634AA) AMD Athlon 3200+ 0.5 GB DDR-SDRAM 200 GB Windows XP Home Edition

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq Presario SR1509NL desktop pc (EG634AA)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EG634AA#ABH
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:- A processor (CPU), this is the heart of your computer, where the data processing is done.- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.- Hard disk, this is the permanent memory of your computer where your data is stored.- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11412
This statistic is based on the 90425 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88406 free Open Icecat users.
Info modified on: 20 Feb 2020 04:07:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP Compaq Presario SR1509NL desktop pc (EG634AA) AMD Athlon 3200+ 0.5 GB DDR-SDRAM 200 GB Windows XP Home Edition :
The short editorial description of HP Compaq Presario SR1509NL desktop pc (EG634AA) AMD Athlon 3200+ 0.5 GB DDR-SDRAM 200 GB Windows XP Home Edition

Compaq Presario SR1509NL Desktop PC
More>>>
HP Compaq Presario SR1509NL desktop pc (EG634AA) AMD Athlon 3200+ 0.5 GB DDR-SDRAM 200 GB Windows XP Home Edition:
The official marketing text of HP Compaq Presario SR1509NL desktop pc (EG634AA) AMD Athlon 3200+ 0.5 GB DDR-SDRAM 200 GB Windows XP Home Edition as supplied by the manufacturer

Features:
- AMD Athlon 64 3200+ 2.0GHz.
- ATI Radeon XPress 200 Chipset.
- 512MB RAM Capacity.
- 20GB SATA Hard disk drive.

Short summary description HP Compaq Presario SR1509NL desktop pc (EG634AA) AMD Athlon 3200+ 0.5 GB DDR-SDRAM 200 GB Windows XP Home Edition:
This short summary of the HP Compaq Presario SR1509NL desktop pc (EG634AA) AMD Athlon 3200+ 0.5 GB DDR-SDRAM 200 GB Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq Presario SR1509NL desktop pc (EG634AA), 2 GHz, AMD Athlon, 3200+, 0.5 GB, 200 GB, Windows XP Home Edition

Long summary description HP Compaq Presario SR1509NL desktop pc (EG634AA) AMD Athlon 3200+ 0.5 GB DDR-SDRAM 200 GB Windows XP Home Edition:
This is an auto-generated long summary of HP Compaq Presario SR1509NL desktop pc (EG634AA) AMD Athlon 3200+ 0.5 GB DDR-SDRAM 200 GB Windows XP Home Edition based on the first three specs of the first five spec groups.

HP Compaq Presario SR1509NL desktop pc (EG634AA). Processor frequency: 2 GHz, Processor family: AMD Athlon, Processor model: 3200+. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 200 GB. Discrete graphics adapter model: NVIDIA GeForce 6200. Operating system installed: Windows XP Home Edition. Product type: PC

Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
AMD Athlon
Processor manufacturer *
The manufacturer that produced the processor.
AMD
Processor model *
The model number for the processor in a computer.
3200+
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2 GHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.5 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 0.5 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
4x DIMM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
200 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Compatible memory cards
Types of memory cards which can be used with this product.
SmartMedia
Graphics
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
NVIDIA GeForce 6200
Maximum graphics adapter memory
0.064 GB
Network
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
Yes
Microphone in *
The socket where a microphone is connected to the device.
Yes
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
PS/2 ports quantity
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
Firewire (IEEE 1394) ports
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
2
Line-in
Yes
TV-out
Yes
Ports & interfaces
TV-out type
S-Video
Parallel ports quantity
The number of parallel ports. Parallel ports, also known as printer ports, are a type of interface found on computers (personal and otherwise) for connecting peripherals. In computing, a parallel port is a parallel communication physical interface. Parallel ports were common in the 1980s and '90s (mostly conforming to industry standard IEEE 1284) but are now being replaced by USBs and other ports.
1
Modem (RJ-11) ports
1
Design
Country of origin
Country where the device is made.
China
Performance
Product type *
The sub-category of the product.
PC
Audio system
System used to play music or speech.
AC'97, 5.1
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows XP Home Edition
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
WinDVD 5 Player Basic Sonic DigitalMedia Plus 7 Sonic MyDVD Plus 6.1 iTunes 4.7 Adobe Reader Microsoft Works 8.0 Norton Internet Security 2005 (60 days) PC-Doctor HP Total Care icon & HTML page
Packaging content
Display included *
This product includes a display.
No
Other features
Modem type
Data/Fax
LightScribe
Optical disc recording technology, created by Hewlett-Packard (HP), that uses specially coated recordable CD and DVD media to produce laser-etched labels with text or graphics, as opposed to stick-on labels and printable discs.
Yes
CD read speed
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
40x
CD write speed
40x
CD rewrite speed
24x
External drive bays
2x 5.25"; 2x 3.5"
Internal drive bays
1x 3.5"
Networking features
Fast Ethernet
Bundled hardware
Keyboard (PS/2) Mouse (PS/2)
Motherboard manufacturer
MSI
DVD rewrite speed
4x
Expansion slots
List of I/O expansion card slots; including quantity of each
3x PCI 1x PCI Express
Double Layer DVD write speed
2.4x
Optical drive
DVD read speed
16x
DVD write speed
8x
Customer service details
X