location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ED993AA power adapter/inverter Indoor 65 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ED993AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ED993AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327055785 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73922
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:40:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2008
Product end of life date
quickspecs (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ED993AA power adapter/inverter Indoor 65 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 65 W Input voltage: 100-240 V Output voltage: 18.5 V
  • - Adjustable output voltage
  • - Black
Warranty: Theperiod for HP Business Notebook adapters is one year, part replacement. Additional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.
Long product name HP ED993AA power adapter/inverter Indoor 65 W Black :
The long product name of HP ED993AA power adapter/inverter Indoor 65 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

65W, 100-240V, 10-32V DC,18.5V DC, 3-wire AC
More>>>
HP ED993AA power adapter/inverter Indoor 65 W Black:
The official description of HP ED993AA power adapter/inverter Indoor 65 W Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP 65W AC/Auto/Air Combo Smart Adapter allows you to power and charge your notebook while in the office, at home, or in the car, and offers you the additional capability of powering your notebook on any airplane. The convenient "charging switch" allows you to toggle between charging and power-only voltage levels so you can charge your battery while in the office or in the car, and power while on an aircraft.

Short summary description HP ED993AA power adapter/inverter Indoor 65 W Black:
This short summary of the HP ED993AA power adapter/inverter Indoor 65 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ED993AA, Indoor, 100-240 V, 65 W, 18.5 V, Black

Long summary description HP ED993AA power adapter/inverter Indoor 65 W Black:
This is an auto-generated long summary of HP ED993AA power adapter/inverter Indoor 65 W Black based on the first three specs of the first five spec groups.

HP ED993AA. Power supply type: Indoor, Input voltage: 100-240 V, Output power: 65 W. Product colour: Black

Features
Power supply type *
Indoor
Input voltage *
100-240 V
Output power *
65 W
Features
Output voltage *
18.5 V
Adjustable output voltage
Yes
Design
Product colour *
Black