Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP AC Smart Adapter - 90W power adapter & inverter

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC Smart Adapter - 90W
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ED495AA#ABA-A1
Category
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 May 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5806
This statistic is based on the 77161 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-05-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75384 free Open Icecat users .
Info modified on: 04 Apr 2017 17:26:19
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Theperiod for HP Business Notebook adapters is one year, part replacement. Additional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.
Long product name HP AC Smart Adapter - 90W power adapter & inverter :
The short editorial description of HP AC Smart Adapter - 90W power adapter & inverter

With the HP 90 W Smart Adapter you can experience true power-charging anywhere you have a power outlet.
More>>>
Short summary description HP AC Smart Adapter - 90W power adapter & inverter:
This short summary of the HP AC Smart Adapter - 90W power adapter & inverter data-sheet is auto-generated and uses the product title and the first six key specs.

HP AC Smart Adapter - 90W

Long summary description HP AC Smart Adapter - 90W power adapter & inverter:
This is an auto-generated long summary of HP AC Smart Adapter - 90W power adapter & inverter based on the first three specs of the first five spec groups.

HP AC Smart Adapter - 90W

Brand Image Product code Product Stock Price from
Targus Power4All adapter: Car/Plane & Home/Office 12V/220V power adapter & inverter Targus Power4All adapter: Car/Plane & Home/Office 12V/220V power adapter & inverter
(show image)
APM6702EU Power4All adapter: Car/Plane & Home/Office 12V/220V  — 
Targus Power4All adapter: Home/Office 220V power adapter & inverter Targus Power4All adapter: Home/Office 220V power adapter & inverter
(show image)
APA6502EU Power4All adapter: Home/Office 220V  — 
X