Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 65W Smart AC Adapter power adapter/inverter Indoor Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
65W Smart AC Adapter
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ED494ET
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0882780609846 show
Category
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 310536
This statistic is based on the 90294 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88272 free Open Icecat users.
Info modified on: 09 May 2020 21:34:18
The date of the most recent change of this product data-sheet in Icecat.
HP Smart Adapters for HP Business Notebooks (0,0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Theperiod for HP Business Notebook adapters is one year, part replacement. Additional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.
Long product name HP 65W Smart AC Adapter power adapter/inverter Indoor Black :
The short editorial description of HP 65W Smart AC Adapter power adapter/inverter Indoor Black

65W Smart AC Adapter
More>>>
HP 65W Smart AC Adapter power adapter/inverter Indoor Black:
The official marketing text of HP 65W Smart AC Adapter power adapter/inverter Indoor Black as supplied by the manufacturer

- Power when and where you need it. Keep one on your desk, one at home or always with you in your HP notebook case and save your batteries for the road.
- Power your notebook and charge at the same time so it’s ready to hit the road the moment you are
- Certified to work with HP notebooks, safeguarding your investment against power surges even those caused by lightning strikes
- Lightweight and compact fitting neatly in your HP notebook case and compatible with all 65W HP notebooks

Short summary description HP 65W Smart AC Adapter power adapter/inverter Indoor Black:
This short summary of the HP 65W Smart AC Adapter power adapter/inverter Indoor Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 65W Smart AC Adapter, Notebook, Indoor, 100-240 V, 50/60 Hz, 65 W, Black

Long summary description HP 65W Smart AC Adapter power adapter/inverter Indoor Black:
This is an auto-generated long summary of HP 65W Smart AC Adapter power adapter/inverter Indoor Black based on the first three specs of the first five spec groups.

HP 65W Smart AC Adapter. Purpose: Notebook, Power supply type: Indoor, Input voltage: 100-240 V. Width: 47 mm, Depth: 28 mm, Height: 106 mm. Cables included: AC. Size: 4.7 cm (1.85"), Weight (imperial): 0.281 kg (0.62 lbs)

Features
Purpose *
What the product is used for.
Notebook
Power supply type *
The type of power supply which this product uses.
Indoor
Input voltage *
The voltage (V) which is required to power the product.
100-240 V
Input frequency *
The frequency (Hz) which is required to power the product.
50/60 Hz
Output power *
The power that the device can produce.
65 W
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Power current type
AC-to-DC
LED indicators
Yes
Features
Compatibility
The other products, software and hardware this product can be used with.
Compaq 610 Compaq 615 HP 2133 HP 4410t HP 530 HP 550 HP 620 HP 625 HP Compaq 2230s HP Compaq 2510p HP Compaq 2710p HP Compaq 6530b HP Compaq 6720s HP Compaq 6720t HP Compaq 6730b HP Compaq 6730s HP Compaq 6735b HP Compaq 6735s HP Compaq 6830s HP Compaq 6910p HP Compaq nc2400 HP Compaq nc4400 HP Compaq nc6320 HP Compaq nc6400 HP Compaq nc8430 HP Compaq nw8240 HP Compaq nw8440 HP Compaq nw9440 HP Compaq nx6110 HP Compaq nx7400 HP Compaq nx9420 HP Compaq tc4400 HP EliteBook 2530p HP EliteBook 2730p HP EliteBook 6930p HP EliteBook 8530w HP EliteBook 8730w HP Mini 2140 HP Mini 5101 HP Mini 5102 HP Mini 5103 HP ProBook 4310s HP ProBook 4320s HP ProBook 4510s HP ProBook 4710s
Weight & dimensions
Width
The measurement or extent of something from side to side.
47 mm
Depth
The distance from the front to the back of something.
28 mm
Height
The measurement of the product from head to foot or from base to top.
106 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
280 g
Packaging data
Cables included
AC
AC adapter included
Yes
Other features
Size
Physical dimension.
4.7 cm (1.85")
Weight (imperial)
0.281 kg (0.62 lbs)
Country Distributor
United Kingdom 5 distributor(s)
France 2 distributor(s)
Italia 3 distributor(s)
Deutschland 2 distributor(s)
Bulgaria 1 distributor(s)
Customer service details
X