location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 65W Smart AC Adapter power adapter/inverter Indoor Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
65W Smart AC Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ED494AA show
Show alternative article codes used in the online market place
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 362481
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 09:54:14
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2014
Product end of life date
quickspecs (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 65W Smart AC Adapter power adapter/inverter Indoor Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 65 W Input voltage: 100-240 V Input frequency: 50/60 Hz Output voltage: 18.5 V
  • - Purpose: Laptop AC-to-DC
  • - Black
Warranty: Theperiod for HP Business Notebook adapters is one year, part replacement. Additional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.
Long product name HP 65W Smart AC Adapter power adapter/inverter Indoor Black :
The long product name of HP 65W Smart AC Adapter power adapter/inverter Indoor Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 65W Smart AC Adapter
More>>>
HP 65W Smart AC Adapter power adapter/inverter Indoor Black:
The official description of HP 65W Smart AC Adapter power adapter/inverter Indoor Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP offers a broad assortment of power solutions to help you get the most out of your HP Business Notebooks, including new Smart Adapters that are both energy efficient and convenient as they can be leveraged across multiple notebook families. Smart Adapters can enhance your productivity by powering your notebook while plugged in, as well as charging your battery so that you can take your notebook with you when you unplug. HP Smart Adapters also feature integrated surge protection to protect against power fluctuations that can damage your notebook. HP Smart Adapters help you save on equipment, power consumption costs and travel

- Provides a convenient and portable power source for use in a mobile environment.
- Shared across all HP Business Notebooks for a convenient, worry-free experience.
- Energy-efficient power adapters designed to draw minimal power.
- Integrated surge protector to guard against power fluctuations.

Short summary description HP 65W Smart AC Adapter power adapter/inverter Indoor Black:
This short summary of the HP 65W Smart AC Adapter power adapter/inverter Indoor Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 65W Smart AC Adapter, Laptop, Indoor, 100-240 V, 50/60 Hz, 65 W, 18.5 V

Long summary description HP 65W Smart AC Adapter power adapter/inverter Indoor Black:
This is an auto-generated long summary of HP 65W Smart AC Adapter power adapter/inverter Indoor Black based on the first three specs of the first five spec groups.

HP 65W Smart AC Adapter. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black. Width: 215 mm, Depth: 115 mm, Height: 65 mm. Products per pallet: 800 pc(s), Master (outer) cases per pallet: 20 pc(s). Size (imperial): 4.7 cm (1.85"), Package dimensions (WxDxH): 184 x 232 x 57.5 mm, Case or master carton quantity: 5 pc(s)

Features
Purpose *
Laptop
Power supply type *
Indoor
Power current type
AC-to-DC
Input voltage *
100-240 V
Input frequency *
50/60 Hz
Output power *
65 W
Output voltage *
18.5 V
Output current
1.7 A
Features
Compatibility
Compaq 610 Compaq 615 HP 2133 HP 4410t HP 530 HP 550 HP 620 HP 625 HP 630 HP 635 HP Compaq 2230s HP Compaq 2510p HP Compaq 2710p HP Compaq 6510b HP Compaq 6530b HP Compaq 6710b HP Compaq 6720s HP Compaq 6720t HP Compaq 6730b HP Compaq 6730s HP Compaq 6735b HP Compaq 6735s HP Compaq 6830s HP Compaq 6910p HP Compaq 8510p HP Compaq 8510w HP Compaq 8710p HP Compaq nc2400 HP Compaq nc4400 HP Compaq nc6120 HP Compaq nc6230 HP Compaq nc6320 HP Compaq nc6400 HP Compaq nc8230 HP Compaq nc8430 HP Compaq nw8240 HP Compaq nw8440 HP Compaq nw9440 HP Compaq nx6110 HP Compaq nx6125 HP Compaq nx7300 HP Compaq nx7400 HP Compaq nx9420 HP Compaq tc4400 HP EliteBook 2530p HP EliteBook 2540p HP EliteBook 2730p HP EliteBook 6930p HP EliteBook 8460p HP EliteBook 8560p HP EliteBook 8560w HP Mini 2140 HP Mini 5101 HP Mini 5102 HP ProBook 4310s HP ProBook 4320s HP ProBook 4330s HP ProBook 4515s HP ProBook 4520s HP ProBook 4530s HP ProBook 4535s HP ProBook 4710s HP ProBook 4720s HP ProBook 4730s HP ProBook 5310m HP ProBook 5320m HP ProBook 5330m HP ProBook 6360b HP ProBook 6440b HP ProBook 6460b HP ProBook 6465b HP ProBook 6545b HP ProBook 6560b
Design
Product colour *
Black
LED indicators
Yes
Weight & dimensions
Width
215 mm
Depth
115 mm
Height
65 mm
Weight
280 g
Logistics data
Products per pallet
800 pc(s)
Master (outer) cases per pallet
20 pc(s)
Other features
Case or master carton quantity
5 pc(s)
Weight (imperial)
0.281 kg (0.62 lbs)
Size (imperial)
4.7 cm (1.85")
Package dimensions (WxDxH)
184 x 232 x 57.5 mm
Brand Image Product code Product Stock Price from
CoreParts

CoreParts MBA50005 power adapter/inverter Indoor 65 W Black
(show image)
MBA50005 MBA50005 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)