Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP AC Smart Adapter - 65W power adapter & inverter

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC Smart Adapter - 65W
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ED494AA#ABA-B2
Category
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 May 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5696
This statistic is based on the 77098 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-05-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75329 free Open Icecat users .
Info modified on: 04 Apr 2017 17:28:09
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Theperiod for HP Business Notebook adapters is one year, part replacement. Additional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.
Long product name HP AC Smart Adapter - 65W power adapter & inverter :
The short editorial description of HP AC Smart Adapter - 65W power adapter & inverter

Power when and where you need it. Keep one on your desk, one at home or always with you in your HP notebook case and save your batteries for the road.
More>>>
Short summary description HP AC Smart Adapter - 65W power adapter & inverter:
This short summary of the HP AC Smart Adapter - 65W power adapter & inverter data-sheet is auto-generated and uses the product title and the first six key specs.

HP AC Smart Adapter - 65W

Long summary description HP AC Smart Adapter - 65W power adapter & inverter:
This is an auto-generated long summary of HP AC Smart Adapter - 65W power adapter & inverter based on the first three specs of the first five spec groups.

HP AC Smart Adapter - 65W

Brand Image Product code Product Stock Price from
Targus Power4All adapter: Car/Plane & Home/Office 12V/220V power adapter & inverter Targus Power4All adapter: Car/Plane & Home/Office 12V/220V power adapter & inverter
(show image)
APM6702EU Power4All adapter: Car/Plane & Home/Office 12V/220V  — 
Targus Power4All adapter: Home/Office 220V power adapter & inverter Targus Power4All adapter: Home/Office 220V power adapter & inverter
(show image)
APA6502EU Power4All adapter: Home/Office 220V  — 
X