location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Seagate 600 Pro 240 GB 2.5" Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Seagate 600 Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E9Q51AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758929582 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91974
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2014
Product end of life date
Bullet Points HP Seagate 600 Pro 240 GB 2.5" Serial ATA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 240 GB 2.5" Serial ATA
  • - Read speed: 520 MB/s
  • - Write speed: 450 MB/s
Warranty: HP SSD drives have a one-year limitedor the remainder of theof the HP Workstation (up to 3 years, whichever is longer). Technical support is available seven days a week, 24 hours a day by phone, as well as in online support forums. Certain restrictions and exclusions apply.
Long product name HP Seagate 600 Pro 240 GB 2.5" Serial ATA :
The long product name of HP Seagate 600 Pro 240 GB 2.5" Serial ATA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Seagate 600 Pro 240GB SATA Solid State Drive
More>>>
HP Seagate 600 Pro 240 GB 2.5" Serial ATA:
The official description of HP Seagate 600 Pro 240 GB 2.5" Serial ATA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get a high-speed, high-performance, and high-endurance solid state storage solution.1 Help protect your data with integrated error recovery technology optimized for NAND memory, and reduce power consumption with a high IOPS per watt.

• Get consistent performance and exceptional endurance for workstation-class workflows, plus fast speed and low latency that deliver significant improvements in boot-up, shut down, and application loading times.2


• Help ensure the integrity of your data and protect against unexpected loss of power or data corruption with multi-layered error recovery technology that includes advanced error detection and correction encoding.


• Reduce power consumption with a high IOPS (Input/Output) Operations Per Second) per watt.


1 For hard drives and solid state drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 36 GB is reserved for system recovery software.

2 Compared to hard disk drives.

Short summary description HP Seagate 600 Pro 240 GB 2.5" Serial ATA:
This short summary of the HP Seagate 600 Pro 240 GB 2.5" Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

HP Seagate 600 Pro, 240 GB, 2.5", 520 MB/s, 6 Gbit/s

Long summary description HP Seagate 600 Pro 240 GB 2.5" Serial ATA:
This is an auto-generated long summary of HP Seagate 600 Pro 240 GB 2.5" Serial ATA based on the first three specs of the first five spec groups.

HP Seagate 600 Pro. SSD capacity: 240 GB, SSD form factor: 2.5", Read speed: 520 MB/s, Write speed: 450 MB/s, Data transfer rate: 6 Gbit/s

Features
Security algorithms
Not supported
SSD capacity *
240 GB
SSD form factor *
2.5"
Interface *
Serial ATA
Features
Data transfer rate
6 Gbit/s
Read speed
520 MB/s
Write speed
450 MB/s
Other features
Internal
Yes