Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 500GB 7.2k Opal1 500GB Serial ATA internal hard drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
500GB 7.2k Opal1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E8J04AV
Category
Hard disk drives are today\'s fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:\
\
- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!\
\
- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.\
\
- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
internal hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3371
This statistic is based on the 76125 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74385 free Open Icecat users .
Info modified on: 20 Dec 2017 11:35:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP 500GB 7.2k Opal1 500GB Serial ATA internal hard drive :
The short editorial description of HP 500GB 7.2k Opal1 500GB Serial ATA internal hard drive

500GB 7200rpm Opal1 SED
More>>>
HP 500GB 7.2k Opal1 500GB Serial ATA internal hard drive:
The official marketing text of HP 500GB 7.2k Opal1 500GB Serial ATA internal hard drive as supplied by the manufacturer

HP SATA drives are designed for the reliability and mass storage demanded by today's entry server and external storage environments. HP SATA drives are available small form factor (3.5-inch) and large form factor (2.5-inch) and ship with a standard one year warranty.

Short summary description HP 500GB 7.2k Opal1 500GB Serial ATA internal hard drive:
This short summary of the HP 500GB 7.2k Opal1 500GB Serial ATA internal hard drive data-sheet is auto-generated and uses the product title and the first six key specs.

HP 500GB 7.2k Opal1, 2.5", 500 GB, 7200 RPM, Serial ATA, HDD

Long summary description HP 500GB 7.2k Opal1 500GB Serial ATA internal hard drive:
This is an auto-generated long summary of HP 500GB 7.2k Opal1 500GB Serial ATA internal hard drive based on the first three specs of the first five spec groups.

HP 500GB 7.2k Opal1. Hard drive size: 2.5", Hard drive capacity: 500 GB, Hard drive speed: 7200 RPM, Hard drive interface: Serial ATA, Device type: HDD

Hard drive
Hard drive capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
500 GB
Hard drive interface *
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Hard drive speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Hard drive size *
The amount of data that the hard drive can store.
2.5"
Device type *
Type or category of the device.
HDD
Hard drive
Compatible products
Other products that can be used with this product.
HP ProBook 655
Certification
TCG Opal1
Packaging content
Quantity
The number of products there are.
1
Other features
Security algorithms
Security algorithms are used to provide authentication, cipher key generation, integrity and radio link privacy to users on mobile networks. The security algorithms supported are the ones that can be used with this product.
AES
Country Distributor
United Kingdom 2 distributor(s)
Magyarország 1 distributor(s)
Australia 1 distributor(s)
X