HP logo

HP Z4000 Purple Wireless Mouse

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
159347
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
31 Dec 2017
Warranty:
One-year, worldwide parts-and-labor limited 24x7 HP technical phone support during period
Long product name HP Z4000 Purple Wireless Mouse:

HP Z4000 Purple Wireless Mouse

HP Z4000 Purple Wireless Mouse:

Your PC is thin and so should your accessories. This mouse is the perfect balance of portability and comfort.

No software to install - just plug in and go. The familiar mouse experience is a key product feature, as you may not want to learn touch scrolling or gestures.

Design is critical and the Z4000 compliments the key trends across PCs. With a silver base and polished black top cover - it’s the black dress of mice (it goes well with everything).

Advanced 2.4 GHz wireless connectivity gives you the power to roam up to 30ft (10m)1. Simply insert the tiny dongle receiver, turn mouse on, done.

Short summary description HP Z4000 Purple Wireless Mouse:

HP Z4000 Purple Wireless Mouse, Ambidextrous, Optical, RF Wireless, Purple

Long summary description HP Z4000 Purple Wireless Mouse:

HP Z4000 Purple Wireless Mouse. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Product colour: Purple

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.