HP logo

HP Z4000 Blue Wireless Mouse

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110118
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
17 May 2017
Warranty:
2 year limited warranty
Long product name HP Z4000 Blue Wireless Mouse:

Z4000 Blue Wireless Mouse, USB, 2.4GHz

HP Z4000 Blue Wireless Mouse:

At less than 13 mm (0.5 inches), the Z4000 is designed as the perfect companion to your thin and light PC.

- Optical sensor; Link-5 2.4 GHz Nano USB receiver; 18 months battery life (2 AA Batteries)
- 3 button design; Standard scrolling
- Your PC is thin and so should your accessories. This mouse is the perfect balance of portability and comfort.
- No software to install - just plug in and go. The familiar mouse experience is a key product feature, as you may not want to learn touch scrolling or gestures.
- Design is critical and the Z4000 compliments the key trends across PCs. With a silver base and polished black top cover - it’s the black dress of mice (it goes well with everything).

Short summary description HP Z4000 Blue Wireless Mouse:

HP Z4000 Blue Wireless Mouse, Optical, RF Wireless, Black, Blue

Long summary description HP Z4000 Blue Wireless Mouse:

HP Z4000 Blue Wireless Mouse. Movement detection technology: Optical, Device interface: RF Wireless, Buttons quantity: 2, Scroll type: Wheel. Product colour: Black, Blue

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.