location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP CO06XL Long Life Notebook Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CO06XL Long Life Notebook Battery
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E7U23AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758753729 show
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132567
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Mar 2021 04:15:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2017
Product end of life date
Warranty: Warranty: The warranty period for HP Business Notebook batteries is three year, part replacement. Additional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.
Long product name HP CO06XL Long Life Notebook Battery :
The long product name of HP CO06XL Long Life Notebook Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CO06XL Notebook Battery - 5400mAh, Lithium-ion Polymer, 11.1 V DC
More>>>
HP CO06XL Long Life Notebook Battery:
The official description of HP CO06XL Long Life Notebook Battery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Be productive longer with the HP CO06XL Long Life Slice Notebook Battery, which slides onto the bottom of select HP ProBook 800 series Notebook PC s or select HP Z Books to help you be productive longer than using the primary battery alone.
- Use this long-life battery in addition to your primary notebook battery to keep working longer in and out of the office.
- Charge the battery when it’s not in use with the included charging dongle that easily connects to your HP notebook’s Smart AC adapter.

Short summary description HP CO06XL Long Life Notebook Battery:
This short summary of the HP CO06XL Long Life Notebook Battery data-sheet is auto-generated and uses the product title and the first six key specs.

HP CO06XL Long Life Notebook Battery, Battery

Long summary description HP CO06XL Long Life Notebook Battery:
This is an auto-generated long summary of HP CO06XL Long Life Notebook Battery based on the first three specs of the first five spec groups.

HP CO06XL Long Life Notebook Battery. Type: Battery

Features
Type *
Battery
Product colour
Graphite
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity
5400 mAh
Battery voltage
11.1 V
Number of battery cells
6
Battery capacity
60 Wh
Weight & dimensions
Width
320 mm
Depth
218.5 mm
Height
15.1 mm
Weight
600 g
Other features
Compatible products
HP EliteBook 840 HP ZBook 14 Mobile Workstation
Number of batteries included
1 pc(s)
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)