HP logo

HP ENVY Recline 23-k100xt TouchSmart Intel® Core™ i3 i3-4130T 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 730A Windows 8.1 Silver

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57557
Info modified on:
07 Oct 2024, 17:07:36
Short summary description HP ENVY Recline 23-k100xt TouchSmart Intel® Core™ i3 i3-4130T 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 730A Windows 8.1 Silver:

HP ENVY Recline 23-k100xt TouchSmart, 58.4 cm (23"), Full HD, Intel® Core™ i3, 8 GB, 1 TB, Windows 8.1

Long summary description HP ENVY Recline 23-k100xt TouchSmart Intel® Core™ i3 i3-4130T 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 730A Windows 8.1 Silver:

HP ENVY Recline 23-k100xt TouchSmart. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 2.9 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. Discrete graphics card model: NVIDIA® GeForce® GT 730A. Built-in camera. Operating system installed: Windows 8.1. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.