location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP USB SmartCard CCID Keyboard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB SmartCard CCID Keyboard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E6D77AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758953136 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84582
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2017
Product end of life date
Bullet Points HP USB SmartCard CCID Keyboard
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB
  • - Full-size (100%) Numeric keypad
  • - Black, Silver
Warranty: Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP USB SmartCard CCID Keyboard :
The long product name of HP USB SmartCard CCID Keyboard. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP USB SmartCard CCID Keyboard
More>>>
HP USB SmartCard CCID Keyboard:
The official description of HP USB SmartCard CCID Keyboard as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add an extra layer of security at the point of data entry with the HP USB SmartCard CCID Keyboard, which includes an integrated smart card reader to help simplify access procedures and prevent unauthorized access to your PCs and networks.

Short summary description HP USB SmartCard CCID Keyboard:
This short summary of the HP USB SmartCard CCID Keyboard data-sheet is auto-generated and uses the product title and the first six key specs.

HP USB SmartCard CCID Keyboard, Full-size (100%), Wired, USB, Black, Silver

Long summary description HP USB SmartCard CCID Keyboard:
This is an auto-generated long summary of HP USB SmartCard CCID Keyboard based on the first three specs of the first five spec groups.

HP USB SmartCard CCID Keyboard. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB. Cable length: 1.8 m. Product colour: Black, Silver

Keyboard
Connectivity technology *
Wired
Device interface *
USB
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Purpose
PC/Server
Smart card reader
Yes
Country of origin
China
Design
Backlight *
No
Keyboard style
Straight
Design
Product colour *
Black, Silver
Features
Cable length
1.8 m
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Keyboard dimensions (WxDxH)
460.3 x 164.3 x 31.9 mm
Keyboard weight
900 g