location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP E6D77AA keyboard Universal USB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E6D77AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E6D77AA#ABB
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 599250
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP E6D77AA keyboard Universal USB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Universal
  • - USB
  • - Full-size (100%) Numeric keypad
  • - Black
Warranty: Your Option Limited is a one (1) year (HP Option Limited Period) parts replacement on any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provide service either for the HP Option Limited Warranty Period or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP E6D77AA keyboard Universal USB Black :
The long product name of HP E6D77AA keyboard Universal USB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP USB SmartCard CCID Keyboard
More>>>
HP E6D77AA keyboard Universal USB Black:
The official description of HP E6D77AA keyboard Universal USB Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Hardware compatibility
The HP USB Smart Card CCID Keyboard is compatible with the following models:;
HP ProDesk 600 G1 Tower, HP Pro Desk 600 G1 Small Form Factor, HP ProOne 600 G1 All-in-One, HP EliteDesk 800 G1 Tower, HP EliteDesk 800 G1 Small Form Factor, HP EliteDesk 800 G1 Ultra-slim, HP EliteOne 800 G1 All-in-One, Compaq 100B Small Form Factor, HP Compaq 4000 Pro Small Form Factor, HP Compaq 6000 Pro All-in-One, HP Compaq 6000 Pro Microtower, HP Compaq 6000 Pro Small Form Factor, HP Compaq 6005 Pro Microtower, HP Compaq 6005 Pro Small Form Factor, HP Compaq 6005 Pro Ultra-slim Desktop, HP Compaq 6200 Pro Microtower, HP Compaq 6200 Pro Small Form Factor, HP Compaq 8200 Elite All-in-One, HP Compaq 8200 Elite Convertible Minitower, HP Compaq 8200 Elite Small Form Factor, HP Compaq 8200 Elite Ultra-slim, HP Compaq Elite 8300 All-in-One Desktop, HP Compaq Elite 8300 All-in-One, HP Compaq Pro 4300 All-in-One, HP Compaq Pro 6300 All-in-One, HP Compaq Pro 6305 Microtower, HP Compaq Pro 6305 Small Form Factor, HP Pro 3000 Small Form Factor, HP Pro 3005 Microtower, HP Pro 3130 Minitower, HP TouchSmart Elite 7320 All-in-One.;
NOTE: Not all models are available in all regions.;
NOTE: Please check this product's web page on HP.com for current compatibility information.
Add an extra layer of security at the point of data entry with the HP USB SmartCard CCID Keyboard, which includes an integrated smart card reader to help simplify access procedures and prevent unauthorized access to your PCs and networks.

Short summary description HP E6D77AA keyboard Universal USB Black:
This short summary of the HP E6D77AA keyboard Universal USB Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP E6D77AA, Full-size (100%), Wired, USB, Black

Long summary description HP E6D77AA keyboard Universal USB Black:
This is an auto-generated long summary of HP E6D77AA keyboard Universal USB Black based on the first three specs of the first five spec groups.

HP E6D77AA. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB. Cable length: 1.8 m. Recommended usage: Universal. Product colour: Black

Keyboard
Recommended usage *
Universal
Connectivity technology *
Wired
Device interface *
USB
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
USB hub
No
Purpose
PC/Server
Fingerprint reader
No
Country of origin
China
Design
Backlight *
No
Keyboard style
Straight
Wrist rest
No
Product colour *
Black
Features
Cable length
1.8 m
Mouse
Mouse included *
No
Weight & dimensions
Keyboard dimensions (WxDxH)
462.28 x 160.02 x 33.02 mm
Keyboard weight
910 g
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)