location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 1200w NFC/Wireless Mobile Print Accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1200w NFC/Wireless Mobile Print Accessory
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E5K46A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758975978 show
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 476259
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Apr 2024 07:24:33
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 13 Sep 2019
Product end of life date
Bullet Points HP 1200w NFC/Wireless Mobile Print Accessory
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal memory: 128 MB Flash memory: 128 MB
  • - Wireless LAN IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
  • - Single-band (2.4 GHz)
  • - 802.11b, 802.11g, 802.11n, NFC
  • - Web-based management
  • - USB 2.0 ports quantity: 2
  • - Black
Warranty: One-year, commercial warranty, product exchange. Warranty and support options vary by product, country and local legal requirements.
Long product name HP 1200w NFC/Wireless Mobile Print Accessory :
The long product name of HP 1200w NFC/Wireless Mobile Print Accessory. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1200w NFC/Wireless Mobile Print Accessory
More>>>
HP 1200w NFC/Wireless Mobile Print Accessory:
The official description of HP 1200w NFC/Wireless Mobile Print Accessory as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

An easy solution to enable printing from mobile devices[1,2]

Short summary description HP 1200w NFC/Wireless Mobile Print Accessory:
This short summary of the HP 1200w NFC/Wireless Mobile Print Accessory data-sheet is auto-generated and uses the product title and the first six key specs.

HP 1200w NFC/Wireless Mobile Print Accessory, Black, Business, Enterprise, 128 MB, 128 MB, Wireless LAN, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n

Long summary description HP 1200w NFC/Wireless Mobile Print Accessory:
This is an auto-generated long summary of HP 1200w NFC/Wireless Mobile Print Accessory based on the first three specs of the first five spec groups.

HP 1200w NFC/Wireless Mobile Print Accessory. Product colour: Black, HP segment: Business, Enterprise. Internal memory: 128 MB, Flash memory: 128 MB. Network connection type: Wireless LAN, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, Wi-Fi band: Single-band (2.4 GHz). Supported network protocols: 802.11b, 802.11g, 802.11n, NFC. USB connector type: USB Type-A, USB Type-B

Features
Internal *
No
Product colour
Black
IPP support
Yes
HP segment
Business, Enterprise
Memory
Internal memory
128 MB
Flash memory
128 MB
Network
Network connection type *
Wireless LAN
Networking standards *
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Wi-Fi band
Single-band (2.4 GHz)
Security algorithms
WPA2
Protocols
Supported network protocols *
802.11b, 802.11g, 802.11n, NFC
Web-based management
Yes
Ports & interfaces
USB 2.0 ports quantity *
2
USB connector type
USB Type-A, USB Type-B
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
2.5 W
Software
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Mac compatibility
Yes
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Other operating systems supported
Android, iOS
Certificates
Safety
IEC60950-compliant; safety UL listed; EU LVD and EN 60950 compliant; Russia GOST
Sustainability
Sustainable technologies and materials
Device is compliant with BFR/PVC free enviromental standards.
Weight & dimensions
Width
67.5 mm
Depth
111.2 mm
Height
27.5 mm
Weight
80 g
Packaging data
Package dimensions (WxDxH)
192 x 144 x 65 mm
Package width
192 mm
Package depth
144 mm
Package height
65 mm
Package weight
390 g
Packaging content
Bundled software
HP ePrint App v2.3 for Android; HP ePrint App v5.3 for iOS; HP ePrint Mobile driver v4.6 for Windows 8
Operational conditions
Operating relative humidity (H-H)
15 - 95%
Storage temperature (T-T)
-40 - 70 °C
Storage relative humidity (H-H)
15 - 95%
Brand-specific features
HP GTIN (EAN/UPC) with options
(AB2) 887758975978; (ABA) 887758975985; (ABG) 887758975992; (ABM) 887758976005; (AC4) 887758976012; (AC6) 887758976029; (AC8) 887758976036; (ACC) 887758976043; (ACF) 887758976050; (ACJ) 887758976067; (ACQ) 887758976074; (AKH) 887758976081; (AKL) 887758976098; (ARB) 887758976104; (UUQ) 887758976111; (UUS) 887758976128
HP GTIN (EAN/UPC)
887758975978, 887758975985, 887758975992, 887758976005, 887758976012, 887758976029, 887758976036, 887758976043, 887758976050, 887758976067, 887758976074, 887758976081, 887758976098, 887758976104, 887758976111, 887758976128
Other features
Power requirements
Input voltage: 100 to 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz)
Power supply type
External universal power adapter
Printer support
HP Color LaserJet Printer series: CP1025, CP1215, CP1515, CP1525, CP2025; HP Mono LaserJet Printer series: P1000, P1102, P1566, P1606, P2035, P2055; HP Color Multifunctional LaserJet Printer series: Pro 100 MFP, Pro M175 MFP, Pro M176 MFP, Pro M177 MFP, Pro M251 MFP, Pro M276 MFP, Pro M451 MFP, Pro M475 MFP, CM1312 MFP, CM1415 MFP, CM2320 MFP; HP Mono Multifunction LaserJet Printer series: Pro M401 MFP, Pro M425 MFP, M1120 MFP, M1132 MFP, M1212 MFP, M1319 MFP, M1536 MFP; HP Officejet Printer series: Officejet 100, Officejet 150
Security management description
None
Compatible operating systems
Windows 8 (64-bit), Windows 8, Windows 7 (64-bit), Windows 7, Windows Vista (64-bit), Windows Vista; Android 4.3, 4.2.x, 4.1.x, 4.0.4, 4.0.3, 3.2, 2.3.7 - 2.3.3, iOS (Apple)
Browser supported
EWS: Internet Explorer 6.0 or higher; Mozilla 2.x or higher; Firefox 2.x or higher; Safari; Chrome
Printer management
Embedded Web Server
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:24:41
Uk has collected 1 expert review for HP 1200w NFC/Wireless Mobile Print Accessory and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
pcmag.com
Updated:
2016-11-14 20:24:41
We don't usually review optional modules for printers, but the HP 1200w NFC/Wireless Mobile Print Accessory ($69.99) is different. The long-sought goal of easy mobile printing from phones, tablets, and laptops, with no need to log on to a network, is fina...
Good Adds direct Wi-Fi capability to most recent HP lasers and a limited number of HP inkjets.
Bad NFC printing is currently only supported by one HP tablet...
Bottom line If you want the convenience of mobile printing, but don't want to buy new printers, the HP 1200w NFC/Wireless Mobile Print Accessory will let you add it to HP printers you already have...
60%
Country Distributor
Polska 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Danmark 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 4 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
España 1 distributor(s)
Nederland 1 distributor(s)
Suomi 1 distributor(s)
Disclaimer HP 1200w NFC/Wireless Mobile Print Accessory:
Disclaimer

[1] HP Mobile Print Accessory works with most HP LaserJet printers and multifunction printers (MFPs) introduced in 2008 or later that are equipped with a USB port.
[2] Mobile device needs to be connected directly to the WiFi network of a wireless direct-capable printer prior to printing. Depending on mobile device, an app or driver may also be required. Wireless performance is dependent on physical environment and distance from the access point in the printer.