location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP E5G19AA card reader USB 3.2 Gen 1 (3.1 Gen 1) Internal Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E5G19AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E5G19AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758656273 show
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132934
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2023 21:52:34
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Aug 2014
Product end of life date
Bullet Points HP E5G19AA card reader USB 3.2 Gen 1 (3.1 Gen 1) Internal Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - CF, Memory Stick (MS), MMC, MS PRO, MS PRO Duo, SD, SDHC, SDXC
  • - USB 3.2 Gen 1 (3.1 Gen 1)
  • - Internal
  • - Grey
Warranty: Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP E5G19AA card reader USB 3.2 Gen 1 (3.1 Gen 1) Internal Grey :
The long product name of HP E5G19AA card reader USB 3.2 Gen 1 (3.1 Gen 1) Internal Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 14-in-1 USB2/3 3.5 Media Card Reader
More>>>
HP E5G19AA card reader USB 3.2 Gen 1 (3.1 Gen 1) Internal Grey:
The official description of HP E5G19AA card reader USB 3.2 Gen 1 (3.1 Gen 1) Internal Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Backup your files and transfer your data, pictures, video, and projects between your PC and 14 types of storage media with the HP 14-in-1 Media Card Reader, which fits into any available 5.25" or 3.5” bay on your HP Business Desktop PC.[1,2]

• Enjoy easy data backup and file swapping between your PC and other devices with a reader that can accommodate 14 types of storage media, including memory sticks, SD cards, and multi-media cards.1


• Get fast USB 3.0 throughput for quick reading and writing of your data, pictures, video, and more.3


• Expand your storage capabilities with a media card reader that fits into any available 5.25" or 3.5” bay on your HP Business Desktop PC.2


1 See product QuickSpecs for complete list. Storage media sold separately.

2 Bracket must be removed to install in a 3.5” bay.

3 The included internal USB 3.0 connector uses a 20-pin connection. A 10-pin adapter is also included for connecting internally to USB 2.0.

Short summary description HP E5G19AA card reader USB 3.2 Gen 1 (3.1 Gen 1) Internal Grey:
This short summary of the HP E5G19AA card reader USB 3.2 Gen 1 (3.1 Gen 1) Internal Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP E5G19AA, CF, Memory Stick (MS), MMC, MS PRO, MS PRO Duo, SD, SDHC, SDXC, Grey, USB 3.2 Gen 1 (3.1 Gen 1), 160 g, 101.6 x 124 x 25.4 mm

Long summary description HP E5G19AA card reader USB 3.2 Gen 1 (3.1 Gen 1) Internal Grey:
This is an auto-generated long summary of HP E5G19AA card reader USB 3.2 Gen 1 (3.1 Gen 1) Internal Grey based on the first three specs of the first five spec groups.

HP E5G19AA. Compatible memory cards: CF, Memory Stick (MS), MMC, MS PRO, MS PRO Duo, SD, SDHC, SDXC, Product colour: Grey. Interface type: USB 3.2 Gen 1 (3.1 Gen 1). Weight: 160 g. Dimensions (WxDxH): 101.6 x 124 x 25.4 mm

Performance
Compatible memory cards *
CF, Memory Stick (MS), MMC, MS PRO, MS PRO Duo, SD, SDHC, SDXC
Internal *
Yes
Product colour *
Grey
Ports & interfaces
Interface type *
USB 3.2 Gen 1 (3.1 Gen 1)
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
Weight & dimensions
Weight
160 g
Other features
Dimensions (WxDxH)
101.6 x 124 x 25.4 mm