location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Bluetooth® Mouse Z5000

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bluetooth® Mouse Z5000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E5C13AA#ABB show
Show alternative article codes used in the online market place
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 312177
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2024 16:11:48
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2024
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Bluetooth® Mouse Z5000
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Laser White
  • - Ambidextrous Bluetooth
  • - Scroll type: Wheel Buttons quantity: 3
  • - Power source: Batteries
  • - 1
Warranty: 2 years HP Commercial Guarantee
Long product name HP Bluetooth® Mouse Z5000 :
The long product name of HP Bluetooth® Mouse Z5000. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bluetooth® Mouse Z5000
More>>>
HP Bluetooth® Mouse Z5000:
The official description of HP Bluetooth® Mouse Z5000 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This mouse provides Bluetooth® freedom with every major operating system including Windows, Mac, Chrome and Android.

Short summary description HP Bluetooth® Mouse Z5000:
This short summary of the HP Bluetooth® Mouse Z5000 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Bluetooth® Mouse Z5000, Ambidextrous, Laser, Bluetooth, White

Long summary description HP Bluetooth® Mouse Z5000:
This is an auto-generated long summary of HP Bluetooth® Mouse Z5000 based on the first three specs of the first five spec groups.

HP Bluetooth® Mouse Z5000. Form factor: Ambidextrous. Movement detection technology: Laser, Device interface: Bluetooth, Buttons type: Touch buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Product colour: White

Your notebook is thin and so should your accessories

Slim, contour design with a dark ash silver metallic matte finish with luxe copper underpinnings – this mouse is the perfect companion.

Free your ports

Simple Bluetooth® pairing provides wireless connectivity without a dongle, connect to virtually any Bluetooth-enabled laptop or tablet.

Power to last

Extended battery life up to 24 months[3] and LED battery indicator.

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Office
Device interface *
Bluetooth
Movement detection technology *
Laser
Buttons type
Touch buttons
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
3
Recommended usage
Universal
Bluetooth version
3.0+HS
Design
Form factor *
Ambidextrous
Product colour *
White
HP segment
Home
Ergonomics
On/off switch
Yes
Power
Power source *
Batteries
Power
Number of batteries supported
1
Service life of battery
24 month(s)
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Weight & dimensions
Width
101.8 mm
Depth
64.6 mm
Height
25 mm
Weight
44 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
181 mm
Package depth
140 mm
Package height
47 mm
Package weight
210 g
Packaging content
Batteries included
Yes
User guide
Yes
Logistics data
Country of origin
China
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2020-09-12 18:03:41
Uk has collected 1 expert review for HP Bluetooth® Mouse Z5000 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Nederland 4 distributor(s)
España 1 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 3 distributor(s)
Polska 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Disclaimer HP Bluetooth® Mouse Z5000:
Disclaimer

[3] Actual battery life will vary with use and environmental conditions, and will naturally decrease with time and usage.