location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP E3E06AA processor 3.5 GHz 25 MB L3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E3E06AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E3E06AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182127643 show
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107177
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Nov 2015
Product end of life date
Bullet Points HP E3E06AA processor 3.5 GHz 25 MB L3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® E5 V2 Family E5-2643V2 3.5 GHz
  • - 25 MB L3 LGA 2011 (Socket R)
  • - Processor cores: 6 22 nm 64-bit 130 W
Warranty: Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options).
Long product name HP E3E06AA processor 3.5 GHz 25 MB L3 :
The long product name of HP E3E06AA processor 3.5 GHz 25 MB L3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Z620 Xeon E5-2620v2 2.1GHz 1600MHz 6 Core 2nd CPU
More>>>
HP E3E06AA processor 3.5 GHz 25 MB L3:
The official description of HP E3E06AA processor 3.5 GHz 25 MB L3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Make the most of your HP Workstation and double its processing power for Scientific, Computer Aided Engineering, and Media and Entertainment projects with a second, multi-core Intel® Xeon® E5-2600 v2 processor[1,2].

• Boost your HP Workstation’s power when you need it by adding a second processor to your existing single-processor system.1


• Get high performance from Intel® Turbo Boost Technology 2.02, 1600 MHz memory speed, and the impressive bandwidth of PCI Express 3.0.


• Protect your investment with a warranty that is backed the same award-winning HP service and support you get for your workstation.3


1 When ordering two processors, the second processor must be the same as the first. HP Z620 and Z820 processor kits include the processor and heat sink. Memory DIMMs must be purchased separately.

2 Intel® Turbo Boost technology requires a PC with a processor with Intel Turbo Boost capability. Intel Turbo Boost performance varies depending on hardware, software and overall system configuration. See www.intel.com/technology/turboboost for more information.

3 Intel Xeon E5-2600 v2 Series Processors have a one-year limited warranty or the remainder of the warranty of the HP product in which they are installed. up to three years. Technical support is available seven days a week, 24 hours a day by phone, as well as in online support forums. Certain restrictions and exclusions apply. Refer to product QuickSpecs for complete warranty information.

Short summary description HP E3E06AA processor 3.5 GHz 25 MB L3:
This short summary of the HP E3E06AA processor 3.5 GHz 25 MB L3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP E3E06AA, Intel® Xeon® E5 V2 Family, LGA 2011 (Socket R), 22 nm, E5-2643V2, 3.5 GHz, 64-bit

Long summary description HP E3E06AA processor 3.5 GHz 25 MB L3:
This is an auto-generated long summary of HP E3E06AA processor 3.5 GHz 25 MB L3 based on the first three specs of the first five spec groups.

HP E3E06AA. Processor family: Intel® Xeon® E5 V2 Family, Processor socket: LGA 2011 (Socket R), Processor lithography: 22 nm. Market segment: Server

Processor
Processor model *
E5-2643V2
Processor base frequency *
3.5 GHz
Processor family *
Intel® Xeon® E5 V2 Family
Processor cores *
6
Processor socket *
LGA 2011 (Socket R)
Component for
Server/workstation
Processor lithography *
22 nm
Processor threads
12
System bus rate
8 GT/s
Processor operating modes *
64-bit
Processor boost frequency
3.8 GHz
Processor cache
25 MB
Processor cache type
L3
Processor
Processor front side bus
1600 MHz
Thermal Design Power (TDP)
130 W
Features
Market segment
Server
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Turbo Boost Technology
2.0
Intel® vPro™ Platform Eligibility
Yes
Country Distributor
United Kingdom 1 distributor(s)