location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 1.2TB SAS 10K SFF Hard Drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1.2TB SAS 10K SFF Hard Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E2P04AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758512494 show
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 222563
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 15:33:53
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2018
Product end of life date
Bullet Points HP 1.2TB SAS 10K SFF Hard Drive
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.2 TB 2.5" 10000 RPM SCSI
  • - Server/workstation HDD
  • - Storage drive buffer size: 64 MB
  • - SMART technology
Warranty: Warranty: SAS hard drives have a one-year Limited Warranty or the remainder of the warranty of the HP product in which it is installed (which ever is longer). Technical support is available seven days a week, 24 hours a day by phone, as well as in online support forums. Certain restrictions and exclusions apply.
Long product name HP 1.2TB SAS 10K SFF Hard Drive :
The long product name of HP 1.2TB SAS 10K SFF Hard Drive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.2TB SAS 10K SFF
More>>>
HP 1.2TB SAS 10K SFF Hard Drive:
The official description of HP 1.2TB SAS 10K SFF Hard Drive as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add a high-capacity and highly reliable internal storage solution with the HP 1.2 TB[1] SAS 10K Small Form Factor Hard Disk Drive, a compact 2.5-inch drive designed to fit the HDD bay of your HP Z Workstation.[2,3]
- Get the high reliability of SAS and 10K performance for all of your storage needs. Keep more projects local without having to offload to backup devices.
- Get auto-generated fault alerts if the hard drive is about to fail. Self-Monitoring Analysis and Reporting Technology (SMART) allows the hard drives to self-monitor and raise flags if an imminent failure is predicted.
- Simply insert the drive into any available 3.5-inch internal HDD bay of your HP Z Workstation.[2,3].

Short summary description HP 1.2TB SAS 10K SFF Hard Drive:
This short summary of the HP 1.2TB SAS 10K SFF Hard Drive data-sheet is auto-generated and uses the product title and the first six key specs.

HP 1.2TB SAS 10K SFF Hard Drive, 1.2 TB, 10000 RPM, 64 MB, 2.5", SCSI

Long summary description HP 1.2TB SAS 10K SFF Hard Drive:
This is an auto-generated long summary of HP 1.2TB SAS 10K SFF Hard Drive based on the first three specs of the first five spec groups.

HP 1.2TB SAS 10K SFF Hard Drive. HDD capacity: 1.2 TB, HDD speed: 10000 RPM, Storage drive buffer size: 64 MB, HDD size: 2.5", Interface: SCSI

Features
HDD capacity *
1.2 TB
HDD speed *
10000 RPM
Storage drive buffer size *
64 MB
HDD size *
2.5"
Interface *
SCSI
Type *
HDD
Component for *
Server/workstation
Features
Average latency
3.5 ms
SMART technology
Yes
Power
Operating voltage
5 V
Logistics data
Harmonized System (HS) code
84717050
Other features
Data transfer rate
6 Gbit/s
Country Distributor
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)