location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP (10 Pk) 600/800 TWR Bezel Support Kit Bezel panel Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
(10 Pk) 600/800 TWR Bezel Support Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E1C66AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758581384 show
Category:
A drive bay is a standard area for adding hardware to a computer. Most drive bays are fixed to the inside of a case, but some can be removed.
Drive Bay Panels Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75471
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2016
Product end of life date
Warranty: Your Option Limited is a one (1) year (HP Option Limited Period) parts replacement on any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provide service either for the HP Option Limited Warranty Period or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP (10 Pk) 600/800 TWR Bezel Support Kit Bezel panel Black :
The long product name of HP (10 Pk) 600/800 TWR Bezel Support Kit Bezel panel Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 600/800 TWR Bezel Support Kit (10 Pk) HP EliteDesk 800 G1 TWR, HP ProDesk 600 G1 TWR
More>>>
HP (10 Pk) 600/800 TWR Bezel Support Kit Bezel panel Black:
The official description of HP (10 Pk) 600/800 TWR Bezel Support Kit Bezel panel Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Help secure the fit of your after-market optical disk drive into your desktop chassis with the HP (10 Sets) 600/800 TWR Bezel Support Kit.

Specifically designed to fit your form factor, seal the installation, and maintain the aesthetic lines of your PC.
The 10-pack simplifies easy mass deployments.
Each support kit contains 40 screws (4 for each drive) for supporting additional 2.5” drives.

Hardware compatibility
HP (10 Sets) 600/800 TWR Bezel Support Kit is compatible with the HP EliteDesk 800 G1 TWR and HP ProDesk 600 G1 TWR Business Desktop PC.

Optical drive bezel blank module
Optical drive bezel trim module
Slim optical drive bezel blank module
Slim optical drive bezel trim module
Drive mount grommets
Documentation

Short summary description HP (10 Pk) 600/800 TWR Bezel Support Kit Bezel panel Black:
This short summary of the HP (10 Pk) 600/800 TWR Bezel Support Kit Bezel panel Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP (10 Pk) 600/800 TWR Bezel Support Kit, Bezel panel, Black, HP EliteDesk 800 G1 TWR HP ProDesk 600 G1 TWR, 160.6 mm, 71.5 mm, 975 mm

Long summary description HP (10 Pk) 600/800 TWR Bezel Support Kit Bezel panel Black:
This is an auto-generated long summary of HP (10 Pk) 600/800 TWR Bezel Support Kit Bezel panel Black based on the first three specs of the first five spec groups.

HP (10 Pk) 600/800 TWR Bezel Support Kit. Type: Bezel panel, Product colour: Black, Compatible products: HP EliteDesk 800 G1 TWR HP ProDesk 600 G1 TWR. Width: 160.6 mm, Depth: 71.5 mm, Height: 975 mm

Features
Type *
Bezel panel
Product colour
Black
Compatible products
HP EliteDesk 800 G1 TWR HP ProDesk 600 G1 TWR
Weight & dimensions
Width
160.6 mm
Depth
71.5 mm
Height
975 mm
Packaging content
Screws included
Yes
Manual
Yes
Country Distributor
United Kingdom 1 distributor(s)