location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP E0X94AA optical disc drive Internal Blu-Ray RW Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E0X94AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E0X94AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758430231 show
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 363445
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Apr 2024 11:13:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2016
Product end of life date
Warranty: Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP E0X94AA optical disc drive Internal Blu-Ray RW Black :
The long product name of HP E0X94AA optical disc drive Internal Blu-Ray RW Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Slim BDXL Blu-Ray Writer Drive
More>>>
HP E0X94AA optical disc drive Internal Blu-Ray RW Black:
The official description of HP E0X94AA optical disc drive Internal Blu-Ray RW Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Quickly and easily back up your data and create and edit professional-quality HD video content with the HP Slim Blu-ray BDXL SATA Drive and integrated CyberLink Media Suite. Enjoy read-write capabilities with CDs, DVDs, and Blu-ray discs.

- Get fast data transfer speeds from the dedicated bandwidth of a SATA connection. The slim design fits into a range of HP Business Desktop PCs.
- Quickly and easily backup data, copy files for easy transport, and create music, movie, and multimedia projects with integrated CyberLink Media Suite software tools.
- Now you can use one drive for many of your current and legacy discs. Quadruple-layer technology reads from and writes to Blu-ray BD-R QL discs and a range of CD and DVD formats.

Short summary description HP E0X94AA optical disc drive Internal Blu-Ray RW Black:
This short summary of the HP E0X94AA optical disc drive Internal Blu-Ray RW Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP E0X94AA, Black, Tray, Desktop/Laptop, Blu-Ray RW, Serial ATA, BD-R, BD-RE, BD-ROM, CD-R, CD-ROM, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RAM, DVD-ROM, DVD-RW

Long summary description HP E0X94AA optical disc drive Internal Blu-Ray RW Black:
This is an auto-generated long summary of HP E0X94AA optical disc drive Internal Blu-Ray RW Black based on the first three specs of the first five spec groups.

HP E0X94AA. Product colour: Black, Disc loading type: Tray. Purpose: Desktop/Laptop, Optical drive type: Blu-Ray RW, Interface: Serial ATA. CD read speed: 24x, CD-R read speed: 24x, BD-R read speed: 4x. Width: 128 mm, Depth: 127 mm, Height: 12.7 mm

Design
Internal *
Yes
Product colour
Black
Disc loading type
Tray
Performance
Purpose *
Desktop/Laptop
Optical drive type *
Blu-Ray RW
Interface *
Serial ATA
Disc types supported
BD-R, BD-RE, BD-ROM, CD-R, CD-ROM, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RAM, DVD-ROM, DVD-RW
Reading speed
CD read speed *
24x
CD-R read speed
24x
BD-R read speed
4x
DVD-RW read speed
8x
Weight & dimensions
Width
128 mm
Depth
127 mm
Height
12.7 mm
Weight
170 g
Country Distributor
Polska 1 distributor(s)