HP logo

HP ENVY TouchSmart m6-k125dx Sleekbook Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 750 GB HDD Windows 8.1 Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84314
Info modified on:
22 Jan 2025, 06:12:30
Short summary description HP ENVY TouchSmart m6-k125dx Sleekbook Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 750 GB HDD Windows 8.1 Silver:

HP ENVY TouchSmart m6-k125dx Sleekbook, Intel® Core™ i5, 1.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 750 GB

Long summary description HP ENVY TouchSmart m6-k125dx Sleekbook Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR3L-SDRAM 750 GB HDD Windows 8.1 Silver:

HP ENVY TouchSmart m6-k125dx Sleekbook. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. Operating system installed: Windows 8.1. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.