Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DY648A hardware cooling accessory Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DY648A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DY648A
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0829160412214
Category
Accessories for hardware cooling devices, such as fans, which are used to reduce the heat produced by electronic components.
Hardware Cooling Accessories
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103513
This statistic is based on the 87930 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85932 free Open Icecat users.
Info modified on: 03 Feb 2020 14:27:15
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP DY648A hardware cooling accessory Black :
The short editorial description of HP DY648A hardware cooling accessory Black

Front Card Guide and Fan Kit
More>>>
HP DY648A hardware cooling accessory Black:
The official marketing text of HP DY648A hardware cooling accessory Black as supplied by the manufacturer

Information technology professionals rely on HP quality to ensure maximum productivity. As the power of applications, processors, memory adapters and storage devices increases, high-end computer users are seeking ways to optimize their system performance. HP provides leading solutions, adding new levels of performance, availability, flexibility, and management. This product is front card guide and fan kit.

Short summary description HP DY648A hardware cooling accessory Black:
This short summary of the HP DY648A hardware cooling accessory Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP DY648A, Black, 1 fan(s), xw4600, 92 x 92 x 25 mm, 2.15 kg

Long summary description HP DY648A hardware cooling accessory Black:
This is an auto-generated long summary of HP DY648A hardware cooling accessory Black based on the first three specs of the first five spec groups.

HP DY648A. Product colour: Black, Number of fans: 1 fan(s), Compatibility: xw4600. Dimensions (WxDxH): 92 x 92 x 25 mm, Weight: 2.15 kg

Features
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Number of fans
The quantity of fans (apparatus with rotating blades that creates a current of air for cooling or ventilation).
1 fan(s)
Compatibility
The other products, software and hardware this product can be used with.
xw4600
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
92 x 92 x 25 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.15 kg
Country Distributor
Nederland 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Australia 2 distributor(s)
Customer service details
X