location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq dx2000 Microtower PC (DX875ET) Intel® Pentium® 4 0.25 GB DDR-SDRAM 40 GB Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq dx2000 Microtower PC (DX875ET)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DX875ET#ABH
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 190479
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:40:46
The date of the most recent change of this product data-sheet in Icecat.
success story (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Compaq dx2000 Microtower PC (DX875ET) Intel® Pentium® 4 0.25 GB DDR-SDRAM 40 GB Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - Intel® Pentium® 4 2.8 GHz
  • - 0.25 GB DDR-SDRAM
  • - 40 GB CD-ROM
  • - Windows XP Professional
Warranty: standard statement: On-sitethis three-year (3-1-1), limitedand service offering delivers three years of parts and one year of both labor and on-site repair. Response time is next business-day. Terms and conditions may vary by country. Certain restrictions and exclusions apply.
More>>>
HP Compaq dx2000 Microtower PC (DX875ET) Intel® Pentium® 4 0.25 GB DDR-SDRAM 40 GB Windows XP Professional:
The official description of HP Compaq dx2000 Microtower PC (DX875ET) Intel® Pentium® 4 0.25 GB DDR-SDRAM 40 GB Windows XP Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Simple, low cost desktop PCs in a microtower configuration – providing businesses with the performance and quality they need for all essential computing requirements.

Short summary description HP Compaq dx2000 Microtower PC (DX875ET) Intel® Pentium® 4 0.25 GB DDR-SDRAM 40 GB Windows XP Professional:
This short summary of the HP Compaq dx2000 Microtower PC (DX875ET) Intel® Pentium® 4 0.25 GB DDR-SDRAM 40 GB Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq dx2000 Microtower PC (DX875ET), 2.8 GHz, Intel® Pentium® 4, 0.25 GB, 40 GB, CD-ROM, Windows XP Professional

Long summary description HP Compaq dx2000 Microtower PC (DX875ET) Intel® Pentium® 4 0.25 GB DDR-SDRAM 40 GB Windows XP Professional:
This is an auto-generated long summary of HP Compaq dx2000 Microtower PC (DX875ET) Intel® Pentium® 4 0.25 GB DDR-SDRAM 40 GB Windows XP Professional based on the first three specs of the first five spec groups.

HP Compaq dx2000 Microtower PC (DX875ET). Processor frequency: 2.8 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB, Optical drive type: CD-ROM. Operating system installed: Windows XP Professional. Chassis type: Micro Tower. Product type: PC. Weight: 10.5 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® 4
Processor frequency *
2.8 GHz
Processor front side bus
533 MHz
Memory
Internal memory *
0.25 GB
Maximum internal memory *
4 GB
Internal memory type
DDR-SDRAM
Storage
Total storage capacity *
40 GB
Optical drive type *
CD-ROM
HDD speed
7200 RPM
Graphics
Maximum graphics card memory
0.064 GB
Ports & interfaces
I/O ports
2 USB 2.0 poorten vóór en 6 USB 2.0 poorten achter; 1 parallelle poort 1 seriële poort; 2 PS/2 poorten; 1 VGA poort; 1 lijningang/-uitgang
Design
Chassis type *
Micro Tower
Country of origin
China
Performance
Audio system
Chipset integrated
Product type *
PC
Software
Operating system installed *
Windows XP Professional
Compatible operating systems
Microsoft Windows XP Professionnal SP2
Bundled software
Maple Restore CD; Altiris Local Recovery back up software pre loaded and Norton Antivirus 2005
Power
Power consumption (typical)
250 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-30 - 60 °C
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Relative humidity
10 - 90%
Non-operating altitude
9144
Weight & dimensions
Width *
180 mm
Depth *
396 mm
Height *
355 mm
Weight *
10.5 kg
Packaging content
Display included *
No
Other features
Power supply type
ATX PFC/non-PFC 115V/230V
Video card features
Intel Extreme Graphics 2 (Intel 865GV) 3D/2D
Non-operating relative humidity (non-condensing)
5 - 95%
Power requirements
Passive Power Factor Correction (PFC) - with line switch set to 230V - No PFC in 115V line switch position; 90 to 132VAC, or 180 to 264VAC operating voltage range; 100 to 127 VAC, or 200 to 240VAC rated voltage range; 50-60 Hz rated line frequency; 47-63 Hz operating line frequency range; 80-mm power supply fan - variable speed for optimum acoustics ATX Power Supply – PFC/non-PFC with a 115v/230v line switch
Video adapter, bus
None
Storage drive controller
Smart III Ultra ATA/100
Disk subsystem controller
Smart III Ultra ATA/100
Memory upgrade
4 GB
Video card resolution
Maximum Vertical Refresh Rate: 85Hz at up to 1920 x 1440, 75Hz at 2048 x 1536. Varies with mode and configuration.
Acoustic power emissions
IDLE (Fixed disk drive spinning): LWAd = 4.3 Bels; FIXED DISK (Random write): LWAd = 5.0 Bels; CD-ROM (Sequential Reads): LWAd = 5.4 Bels
Cache external
1024 KB
Modem type
No
Diskette drive media supported
8.89 cm (3.5")
Diskette drive
Internal/External
Storage drive type
40 GB
Drive bays
2 ea 5.25 external, 1 ea. 3.50 external 2 ea 5.25 external, 1 ea. 3.50 external
Expansion slots
3 ea. full-length 2.3v PCI
Audio included
Internal Amplified Speaker
Upgrade type
It is not necessary to add memory in pairs. Memory upgrades are accomplished by adding single or multiple DIMMs of the same or varied sizes. The HP Compaq dx2000 supports non-ECC 333MHz (PC2700) and 400MHz (PC3200) DDR memory. For best performance, add in pairs, add in different channel in matching slots (color coded), and do not mix speeds.
Networking features
Carte Ethernet Intel Pro/100 VM