HP DVD1060I, Black, Tray, Serial ATA, 2 MB, 48x, 20x
HP DVD1060I. Product colour: Black, Disc loading type: Tray. Interface: Serial ATA, Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 20x, CD rewrite speed: 32x. CD read speed: 48x, DVD-ROM read speed: 16x