HP logo

HP dvd1040i 20X Multiformat DVD Writer optical disc drive Internal

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11964
Info modified on:
21 Oct 2022, 10:14:32
Short summary description HP dvd1040i 20X Multiformat DVD Writer optical disc drive Internal:

HP dvd1040i 20X Multiformat DVD Writer, 70000 h, 48x, 20x, 32x, 20x, 8x

Long summary description HP dvd1040i 20X Multiformat DVD Writer optical disc drive Internal:

HP dvd1040i 20X Multiformat DVD Writer. Mean time between failures (MTBF): 70000 h. CD write speed: 48x, DVD+R write speed: 20x, CD rewrite speed: 32x. CD read speed: 48x, CD-ROM read speed: 48x, DVD-ROM read speed: 16x. DVD drive average random access time: 160 ms, CD-ROM drive average random access time: 160 ms. Bundled software: Nero 7 Essentials

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.