Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP xw6200 Workstation

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
xw6200 Workstation
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DV045EA
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0829160509495 show
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:- A processor (CPU), this is the heart of your computer, where the data processing is done.- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.- Hard disk, this is the permanent memory of your computer where your data is stored.- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations show
Data-sheet quality: created byHP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15325
This statistic is based on the 87814 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85818 free Open Icecat users.
Info modified on: 30 Jan 2020 12:40:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP xw6200 Workstation :
The short editorial description of HP xw6200 Workstation

xw6200 Workstation
More>>>
Short summary description HP xw6200 Workstation:
This short summary of the HP xw6200 Workstation data-sheet is auto-generated and uses the product title and the first six key specs.

HP xw6200 Workstation

Long summary description HP xw6200 Workstation:
This is an auto-generated long summary of HP xw6200 Workstation based on the first three specs of the first five spec groups.

HP xw6200 Workstation

Disclaimer HP xw6200 Workstation:
Disclaimer

Source Testseek summary Average rating
Reviews
Updated:
2014-08-23 01:51:45
Uk has collected 10 expert reviews for HP xw6200 Workstation and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-23 01:51:45
Nl heeft 10 proffesionele recensies verzameld voor HP xw6200 workstation. Het gemiddelde van deze proffesionele recensies is 84 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
84%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-23 01:51:45
Fr a recueilli 10 avis d’experts pour HP Station de travail xw6200 et la note moyenne est de 84 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
84%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-23 01:51:45
De hat 10 Expertenmeinungen über HP xw6200 Workstation eingeholt. Das duchschnittliche Epertenrating ist 84 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
84%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-23 01:51:45
Testseek ha raccolto 10 recensioni da parte di esperti per HP Workstation xw6200 e la valutazione media da parte degli esperti è di 84 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
84%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-23 01:51:45
Es ha coleccionado 10 opiniones de expertos para HP Estación de trabajo xw6200 y la calificación media es 84 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
84%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-23 01:51:45
Dk har samlet 10 ekspertanmeldelser for HP DV045EA workstation og den gennemsnitlige ekspertbedømmelse er 84 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
84%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-23 01:51:45
Se har samlat in 10 experttester för HP xw6200 arbetsstation och det genomsnittliga betyget är 84 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
84%
Source Review comments Score
digitalartsonline.co.uk
Updated:
2014-08-23 01:51:45
In contrast to the hulking CAD2 Vision DQX-SE, HP’s latest workstation is a svelte tower, no larger than a traditional office computer. Even for a single-processor model, the xw4600 has a dinky chassis that will slip under even the smallest desk &nd...
80%
alphr.com
Updated:
2014-08-23 01:51:45
On paper, HP's latest entry-level workstation barely qualifies for the label 'workstation', at least as far as hardware is concerned. There's no sign of a Xeon processor, and not even a high-end quad-core desktop chip. Instead, the xw4600 is kitted out...
Bottom line Not much raw hardware for the money, but the package as a whole inspires confidence and software is impressively well-integrated...
67%
bitcity.it
Updated:
2014-08-23 01:51:45
La famiglia di prodotti HP Workstation xw4600 nasce per rispondere alle esigenze dei professionisti che richiedono elevate performance e affidabilità, pur mantenendo prezzi contenuti. La soluzione proposta da HP si caratterizza per una configurazione e...
86%
layersmagazine.com
Updated:
2014-08-23 01:51:45
Let me begin by saying that the HP xw4600 Workstation was not what I was expecting. When I knew that I was going to get a workstation priced at $3,044, with 1.5 TB of storage and a Core 2 processor with an NVIDIA Quadro FX video card, I was sure t...
Good Customizable; energy efficient; very quiet...
Bad Needs a better sound card...
90%
hardwaregeeks.com
Updated:
2014-08-23 01:51:45
was pretty impressed by the portability the HP Compaq Ultra Slim Desktop PC dc7800, I was blown away by the power of the HP xw4600 Personal Workstation. The HP xw4600 is a great machine for the power office user, such as Radiris who tends to work with...
0%
justechn.com
Updated:
2014-08-23 01:51:45
The HP xw4600 workstation is the latest in a line of workstations from HP. This is not one of their high end machines or their low end machines. The xw4600 is positioned to fill the mid range slot.FeaturesReliable application performanceFlexible, industr...
Bottom line I think this is a great system. I am very pleased with it especially since this machine was built with cost in mind. The price tag for this system, as configured, comes out just under $2500. Maxing out the system by switching to a quad core processor...
100%
cadalyst.com
Updated:
2014-08-23 01:51:45
For this review, Cadalyst Labs evaluated a workstation/monitor combination for a longer period of time and in a significantly broader context than we normally do for workstation reviews. Cadalyst will evaluate only a few systems per year in this manner...
0%
infoworld.com
Updated:
2014-08-23 01:51:45
The HP xw4600 is our first choice among workstations -- unless you have really high-end needs. Its a terrific system with good performance, low cost, easy service, and good expandability, save for being limited to a single processor.
84%
cadalyst.com
Updated:
2014-08-23 01:51:45
In the past, has tested and reviewed quad-core systems on a standalone basis, but the first workstation roundup of 2008 is devoted entirely to systems based on these capable processors. The systems reviewed in this article range widely in price a...
0%
videomaker.com
Updated:
2014-08-23 01:51:45
A workstation that will let you hit the ground running, though depending on how you configure it, it might cost quite a bit.
Good Powerful, Energyefficient, Great warranty...
Bad Can get expensive, depending on configuration...
Bottom line A workstation that will let you hit the ground running, though depending on how you configure it, it might cost quite a bit.
0%
Show all
Customer service details
X