location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP xw6200 Base Model Workstation DDR2-SDRAM Ubuntu Linux Mini Tower Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
xw6200 Base Model Workstation
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DU937AV
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159401
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP xw6200 Base Model Workstation DDR2-SDRAM Ubuntu Linux Mini Tower Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation Black, Grey 500 W
  • - DDR2-SDRAM 400 MHz
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Ubuntu Linux
Warranty: 3-year worldwide parts, labour and next business day onsite service
Long product name HP xw6200 Base Model Workstation DDR2-SDRAM Ubuntu Linux Mini Tower Black, Grey :
The long product name of HP xw6200 Base Model Workstation DDR2-SDRAM Ubuntu Linux Mini Tower Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

xw6200 Base Model, Intel E7525, Broadcom 5751 Gigabit LAN, 8xUSB 2.0, IEEE 1394, PS/2, 500W
More>>>
HP xw6200 Base Model Workstation DDR2-SDRAM Ubuntu Linux Mini Tower Black, Grey:
The official description of HP xw6200 Base Model Workstation DDR2-SDRAM Ubuntu Linux Mini Tower Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP xw6200 Workstation is an outstanding dual-processing workstation in an industry-leading design form – small size, big performance. Designed for space-constrained environments, the xw6200 also features the latest Intel® Xeon® technology, for the power to manage large amounts of real-time data uninterrupted. This versatile platform also supports up to 8 monitors enabling users to view data from multiple sources at a glance.

Short summary description HP xw6200 Base Model Workstation DDR2-SDRAM Ubuntu Linux Mini Tower Black, Grey:
This short summary of the HP xw6200 Base Model Workstation DDR2-SDRAM Ubuntu Linux Mini Tower Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP xw6200 Base Model Workstation, DDR2-SDRAM, Ubuntu Linux

Long summary description HP xw6200 Base Model Workstation DDR2-SDRAM Ubuntu Linux Mini Tower Black, Grey:
This is an auto-generated long summary of HP xw6200 Base Model Workstation DDR2-SDRAM Ubuntu Linux Mini Tower Black, Grey based on the first three specs of the first five spec groups.

HP xw6200 Base Model Workstation. Internal memory type: DDR2-SDRAM, Memory clock speed: 400 MHz. Operating system installed: Ubuntu Linux. Power supply: 500 W. Chassis type: Mini Tower. Product type: Workstation. Weight: 19 kg. Product colour: Black, Grey

Processor
Processor front side bus
800 MHz
Memory
Maximum internal memory *
8 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
400 MHz
ECC
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
8
DVI port
No
PS/2 ports quantity
2
Firewire (IEEE 1394) ports
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Serial ports quantity
1
Parallel ports quantity
1
Expansion slots
PCI slots
6
Design
Chassis type *
Mini Tower
Placement supported
Vertical
Product colour *
Black, Grey
Country of origin
China
Performance
Motherboard chipset
Intel® E7525
Audio system
AC-97/16-bit
Product type *
Workstation
Software
Operating system installed *
Ubuntu Linux
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
No
Intel® Matrix Storage Technology (Intel® MST)
No
Processor special features
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Intel® Smart Response Technology
No
Intel® Rapid Start Technology
No
Intel® Turbo Boost Technology
No
Intel Smart Connect Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Power
Power supply *
500 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
8 - 85%
Storage relative humidity (H-H)
8 - 90%
Relative humidity
8 - 85%
Weight & dimensions
Width *
165 mm
Depth *
450 mm
Height *
441 mm
Weight *
19 kg
Packaging content
Display included *
No
Mouse included
No
Keyboard included
No
Other features
Remote control included
No