Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq nc8000 P-M 725 256M/40G 15" TFT XGA DVD ATI M Radeon 9600Pro modem WXP Pro 38.1 cm (15") 1024 x 768 pixels 0.25 GB DDR-SDRAM 40 GB AMD Mobility Radeon 9600 Pro Windows XP Professional

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq nc8000 P-M 725 256M/40G 15" TFT XGA DVD ATI M Radeon 9600Pro modem WXP Pro
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DU448EA#ABH
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16119
This statistic is based on the 87798 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85765 free Open Icecat users.
Info modified on: 18 Feb 2020 05:31:21
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name HP Compaq nc8000 P-M 725 256M/40G 15" TFT XGA DVD ATI M Radeon 9600Pro modem WXP Pro 38.1 cm (15") 1024 x 768 pixels 0.25 GB DDR-SDRAM 40 GB AMD Mobility Radeon 9600 Pro Windows XP Professional :
The short editorial description of HP Compaq nc8000 P-M 725 256M/40G 15" TFT XGA DVD ATI M Radeon 9600Pro modem WXP Pro 38.1 cm (15") 1024 x 768 pixels 0.25 GB DDR-SDRAM 40 GB AMD Mobility Radeon 9600 Pro Windows XP Professional

Compaq nc8000 1.6GHz/256MB/40GB/38.1 cm (15") TFT/Win XP Pro
More>>>
HP Compaq nc8000 P-M 725 256M/40G 15" TFT XGA DVD ATI M Radeon 9600Pro modem WXP Pro 38.1 cm (15") 1024 x 768 pixels 0.25 GB DDR-SDRAM 40 GB AMD Mobility Radeon 9600 Pro Windows XP Professional:
The official marketing text of HP Compaq nc8000 P-M 725 256M/40G 15" TFT XGA DVD ATI M Radeon 9600Pro modem WXP Pro 38.1 cm (15") 1024 x 768 pixels 0.25 GB DDR-SDRAM 40 GB AMD Mobility Radeon 9600 Pro Windows XP Professional as supplied by the manufacturer

These light-weight, ultraportable notebooks provide mobile workers with the highest levels of performance and consistency. Reduced ongoing costs due to long, stable lifecycles, enhanced warranties, modular design and global availability.The nc8000 is a powerful business notebook providing users with a versatile mobile solution. Designed for power users who demand performance and expandability with Intel® Pentium® M processors, ATI® graphics controller, high-resolution displays and large fast hard drives it easily handles the demands of your business applications.The HP Compaq Business Notebook nc8000 is designed with security in mind for power users who demand the performance and expandability of a desktop yet requires the mobility of a notebook. Powered by Intel Pentium M processors, ATI Mobility Radeon 9600 Pro graphics controller, high-resolution displays, large fast hard drives, and the ability to support both a fixed optical drive as well as a MultiBay device it easily handles the demands of business applications.

Short summary description HP Compaq nc8000 P-M 725 256M/40G 15" TFT XGA DVD ATI M Radeon 9600Pro modem WXP Pro 38.1 cm (15") 1024 x 768 pixels 0.25 GB DDR-SDRAM 40 GB AMD Mobility Radeon 9600 Pro Windows XP Professional:
This short summary of the HP Compaq nc8000 P-M 725 256M/40G 15" TFT XGA DVD ATI M Radeon 9600Pro modem WXP Pro 38.1 cm (15") 1024 x 768 pixels 0.25 GB DDR-SDRAM 40 GB AMD Mobility Radeon 9600 Pro Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq nc8000 P-M 725 256M/40G 15" TFT XGA DVD ATI M Radeon 9600Pro modem WXP Pro, 1.6 GHz, 38.1 cm (15"), 1024 x 768 pixels, 0.25 GB, 40 GB, Windows XP Professional

Long summary description HP Compaq nc8000 P-M 725 256M/40G 15" TFT XGA DVD ATI M Radeon 9600Pro modem WXP Pro 38.1 cm (15") 1024 x 768 pixels 0.25 GB DDR-SDRAM 40 GB AMD Mobility Radeon 9600 Pro Windows XP Professional:
This is an auto-generated long summary of HP Compaq nc8000 P-M 725 256M/40G 15" TFT XGA DVD ATI M Radeon 9600Pro modem WXP Pro 38.1 cm (15") 1024 x 768 pixels 0.25 GB DDR-SDRAM 40 GB AMD Mobility Radeon 9600 Pro Windows XP Professional based on the first three specs of the first five spec groups.

HP Compaq nc8000 P-M 725 256M/40G 15" TFT XGA DVD ATI M Radeon 9600Pro modem WXP Pro. Processor frequency: 1.6 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB. Discrete graphics adapter. Operating system installed: Windows XP Professional. Weight: 2.99 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
38.1 cm (15")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
4:3
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.6 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
400 MHz
Processor manufacturer
The manufacturer that produced the processor.
Intel
Processor technology
The technology generation to which the processor belongs.
Intel SpeedStep
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.25 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
2 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
40 GB
Compatible memory cards
Types of memory cards which can be used with this product.
SD
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Mobility Radeon 9600 Pro
Maximum graphics adapter memory
0.064 GB
Audio
Audio system
System used to play music or speech.
HP Premier Sound
Number of built-in speakers
2
Network
Networking features
Gigabit Ethernet
Networking speed
Network connectivity can be via Ethernet LAN (typically 10/100/1000 Mbps), Wireless LAN, or a traditional dial-up model (with separate fax and data speeds).
10/100/1000 Mbps Base-TX
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Firewire (IEEE 1394) ports
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Ports & interfaces
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
Yes
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Parallel ports quantity
The number of parallel ports. Parallel ports, also known as printer ports, are a type of interface found on computers (personal and otherwise) for connecting peripherals. In computing, a parallel port is a parallel communication physical interface. Parallel ports were common in the 1980s and '90s (mostly conforming to industry standard IEEE 1284) but are now being replaced by USBs and other ports.
1
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
I/O ports
An interface on a device to which you can connect another device.
1x docking station
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows XP Professional
Battery
Number of battery cells
8
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Non-operating relative humidity (non-condensing)
Range of relative humidity (non-condensing) in which a non-operating product can be stored.
5 - 90%
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.99 kg
Other features
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
Yes
Wake-on-Ring ready
No
TV-in port
No
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Modem type
Data/Fax v.92
Country of origin
Country where the device is made.
China
Hard drive
Storage drive controller
Hard drive controller characteristics, including type.
SMART
Customer service details
X