Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq nx5000 P-M 1,6 Ghz CENTRINO 40GB DVD+RW WLAN 2x256MB XPH 15,0-inch XGA

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq nx5000 P-M 1,6 Ghz CENTRINO 40GB DVD+RW WLAN 2x256MB XPH 15,0-inch XGA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DU398A#ABH
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created byHP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10986
This statistic is based on the 87748 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85697 free Open Icecat users.
Info modified on: 04 Apr 2019 04:28:02
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1-Year standard parts and labor world-wide
Long product name HP Compaq nx5000 P-M 1,6 Ghz CENTRINO 40GB DVD+RW WLAN 2x256MB XPH 15,0-inch XGA :
The short editorial description of HP Compaq nx5000 P-M 1,6 Ghz CENTRINO 40GB DVD+RW WLAN 2x256MB XPH 15,0-inch XGA

HP Compaq nx5000
More>>>
HP Compaq nx5000 P-M 1,6 Ghz CENTRINO 40GB DVD+RW WLAN 2x256MB XPH 15,0-inch XGA:
The official marketing text of HP Compaq nx5000 P-M 1,6 Ghz CENTRINO 40GB DVD+RW WLAN 2x256MB XPH 15,0-inch XGA as supplied by the manufacturer

Maximum productivity with no compromise on mobility and priceThe HP Compaq nx5000 is a feature rich, lightweight notebook designed to maximise productivity without compromising mobility or value for money. With weight starting at only 2.61kg, the HP Compaq nx5000 delivers everything you need while away from your desk such as a 15-inch display, a secure digital (SD) slot, a full set of connectivity options and expansion facilities. The HP Compaq nx5000 provides the flexibility you need to adapt to changing working environments through features such as MultiBay, which accepts a wide range of devices including an additional battery and a variety of optical drives including a DVD+RW drive. Incorporating Intel® Centrino mobile technology, the HP Compaq nx5000 delivers a full work day up to 9 hours of battery life (with MultiBay battery) and the convenience of integrated wireless LAN for easy access to the network.The HP Compaq nx5000 is a feature rich 15-inch screen, lightweight notebook designed to maximise productivity without compromising mobility at an affordable price.Providing the optimum balance of price and performance, this range of notebooks delivers the best value and latest technology, at an affordable price.

Short summary description HP Compaq nx5000 P-M 1,6 Ghz CENTRINO 40GB DVD+RW WLAN 2x256MB XPH 15,0-inch XGA:
This short summary of the HP Compaq nx5000 P-M 1,6 Ghz CENTRINO 40GB DVD+RW WLAN 2x256MB XPH 15,0-inch XGA data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq nx5000 P-M 1,6 Ghz CENTRINO 40GB DVD+RW WLAN 2x256MB XPH 15,0-inch XGA

Long summary description HP Compaq nx5000 P-M 1,6 Ghz CENTRINO 40GB DVD+RW WLAN 2x256MB XPH 15,0-inch XGA:
This is an auto-generated long summary of HP Compaq nx5000 P-M 1,6 Ghz CENTRINO 40GB DVD+RW WLAN 2x256MB XPH 15,0-inch XGA based on the first three specs of the first five spec groups.

HP Compaq nx5000 P-M 1,6 Ghz CENTRINO 40GB DVD+RW WLAN 2x256MB XPH 15,0-inch XGA

Customer service details