Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PS/2 Standard Keyboard EN PS/2 QWERTY keyboard

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS/2 Standard Keyboard EN
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DT527A/B13
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used by PC\'s.\
\
- Bluetooth is another modern (wireless) connection method.
keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 17543
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 21 Nov 2017 01:28:31
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP PS/2 Standard Keyboard EN PS/2 QWERTY keyboard :
The short editorial description of HP PS/2 Standard Keyboard EN PS/2 QWERTY keyboard

PS/2 Standard Keyboard EN
More>>>

HP PS/2 Standard Keyboard EN PS/2 QWERTY keyboard:
The official marketing text of HP PS/2 Standard Keyboard EN PS/2 QWERTY keyboard as supplied by the manufacturer
Same layout and tactile characteristics as the previous keyboards, but without the hot-keys. Instead, the HP 2004 Standard Keyboards introduce expanded configurability by allowing the keyboard to sit upon the desk at either zero-degree (flat), 6-degree or 12-degree slope through the use of the keyboards tilt legs.
Short summary description HP PS/2 Standard Keyboard EN PS/2 QWERTY keyboard:
This short summary of the HP PS/2 Standard Keyboard EN PS/2 QWERTY keyboard data-sheet is auto-generated and uses the product title and the first six key specs.
HP PS/2 Standard Keyboard EN, PS/2, QWERTY
Long summary description HP PS/2 Standard Keyboard EN PS/2 QWERTY keyboard :

HP PS/2 Standard Keyboard EN. Device interface: PS/2, Keyboard layout: QWERTY

This is an auto-generated long summary of HP PS/2 Standard Keyboard EN PS/2 QWERTY keyboard based on the first three specs of the first five spec groups.
Keyboard
Device interface *
The ports (sockets) where the device connects with other devices.
PS/2
Keyboard layout *
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
QWERTY
Mouse
Mouse included *
A mouse is included with this product.
No
Weight & dimensions
Keyboard dimensions (WxDxH)
163 x 458 x 25 mm
Keyboard weight
1.41 kg
Brand Image Product code Product Stock Price from
Kensington Value Keyboard Black Netherlands Kensington Value Keyboard Black Netherlands
(show image)
1500109NL Value Keyboard Black Netherlands EUR 9,89
(excl. VAT)
EUR 11,87 (incl. VAT)
Kensington ValuKeyboard Ivory (US) USB+PS/2 QWERTY White keyboard Kensington ValuKeyboard Ivory (US) USB+PS/2 QWERTY White keyboard
(show image)
1500110NL ValuKeyboard Ivory (US)  — 
X