HP logo

HP 48X/32X combo drive CD-RW & DVD-ROM (carbonite) optical disc drive Internal

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93307
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
01 Jan 2007
Short summary description HP 48X/32X combo drive CD-RW & DVD-ROM (carbonite) optical disc drive Internal:

HP 48X/32X combo drive CD-RW & DVD-ROM (carbonite), IDE/ATA, 48x, 32x, 48x, 700 g, Roxio DigitalMedia Plus; Roxio CinePlayer; Dantz Retrospect Express Backup Software

Long summary description HP 48X/32X combo drive CD-RW & DVD-ROM (carbonite) optical disc drive Internal:

HP 48X/32X combo drive CD-RW & DVD-ROM (carbonite). Interface: IDE/ATA. CD write speed: 48x, CD rewrite speed: 32x. CD read speed: 48x. Weight: 700 g. Bundled software: Roxio DigitalMedia Plus; Roxio CinePlayer; Dantz Retrospect Express Backup Software

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.