location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DG105A laptop spare part Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DG105A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DG105A
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108208
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:12:41
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Theperiod for the 8-Cell Primary Battery is one year, part replacement. Additional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.
Long product name HP DG105A laptop spare part Battery :
The long product name of HP DG105A laptop spare part Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DG105A - 8-Cell, Li-Ion, 4400mAh, Black
More>>>
HP DG105A laptop spare part Battery:
The official description of HP DG105A laptop spare part Battery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Additional battery life is essential when travelling and second batteries are a great way to get this extra power.

Short summary description HP DG105A laptop spare part Battery:
This short summary of the HP DG105A laptop spare part Battery data-sheet is auto-generated and uses the product title and the first six key specs.

HP DG105A, Battery

Long summary description HP DG105A laptop spare part Battery:
This is an auto-generated long summary of HP DG105A laptop spare part Battery based on the first three specs of the first five spec groups.

HP DG105A. Type: Battery

Features
Type *
Battery
Product colour
Black
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
4400 mAh
Number of battery cells
8
Weight & dimensions
Width
76 mm
Depth
147 mm
Height
19 mm
Weight
420 g
Other features
Compatible products
Compaq 5000/6000/8000
Number of batteries included
1 pc(s)
Brand Image Product code Product Stock Price from
Whitenergy

Whitenergy 5200mAh Compaq Evo N800 Battery
(show image)
05064 5200mAh Compaq Evo N800 0.00
(excl. VAT)
0 (incl. VAT)