location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq Evo N620c 35.8 cm (14.1") 0.25 GB DDR-SDRAM 30 GB Windows XP Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq Evo
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
N620c
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq Evo N620c
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DE262A
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 209879
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:27:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Compaq Evo N620c 35.8 cm (14.1") 0.25 GB DDR-SDRAM 30 GB Windows XP Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 35.8 cm (14.1") 1024 x 768 pixels 4:3
  • - 0.25 GB DDR-SDRAM
  • - 30 GB DVD-ROM
  • - Ethernet LAN
  • - Windows XP Professional
Warranty: Three-year worldwide
Long product name HP Compaq Evo N620c 35.8 cm (14.1") 0.25 GB DDR-SDRAM 30 GB Windows XP Professional Black :
The long product name of HP Compaq Evo N620c 35.8 cm (14.1") 0.25 GB DDR-SDRAM 30 GB Windows XP Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compaq Evo notebook N620c
More>>>
HP Compaq Evo N620c 35.8 cm (14.1") 0.25 GB DDR-SDRAM 30 GB Windows XP Professional Black:
The official description of HP Compaq Evo N620c 35.8 cm (14.1") 0.25 GB DDR-SDRAM 30 GB Windows XP Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A perfect combination of mobility and performance. This ergonomic notebook is easy to carry on the road or around the office without sacrificing the benefit of user features.

Short summary description HP Compaq Evo N620c 35.8 cm (14.1") 0.25 GB DDR-SDRAM 30 GB Windows XP Professional Black:
This short summary of the HP Compaq Evo N620c 35.8 cm (14.1") 0.25 GB DDR-SDRAM 30 GB Windows XP Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq Evo N620c, 35.8 cm (14.1"), 1024 x 768 pixels, 0.25 GB, 30 GB, Windows XP Professional, Black

Long summary description HP Compaq Evo N620c 35.8 cm (14.1") 0.25 GB DDR-SDRAM 30 GB Windows XP Professional Black:
This is an auto-generated long summary of HP Compaq Evo N620c 35.8 cm (14.1") 0.25 GB DDR-SDRAM 30 GB Windows XP Professional Black based on the first three specs of the first five spec groups.

HP Compaq Evo N620c. Display diagonal: 35.8 cm (14.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 30 GB, Optical drive type: DVD-ROM. Operating system installed: Windows XP Professional. Product colour: Black. Weight: 2.1 kg

Design
Product colour *
Black
Country of origin
China
Display
Display diagonal *
35.8 cm (14.1")
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Display number of colours
16.78 million colours
Processor
Processor cache
1 MB
Processor cache type
L2
Processor front side bus
400 MHz
Memory
Internal memory *
0.25 GB
Internal memory type
DDR-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
30 GB
HDD interface
SATA
HDD speed
4200 RPM
Optical drive type *
DVD-ROM
Card reader integrated
No
Audio
Number of built-in speakers
2
Network
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
No
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
2
Ethernet LAN (RJ-45) ports
1
DVI port
No
Ports & interfaces
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
Yes
TV-out type
S-Video
Parallel ports quantity
1
Serial ports quantity
1
Software
Operating system installed *
Windows XP Professional
Battery
Number of battery cells
8
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
305 mm
Depth
249 mm
Height
30.5 mm
Weight *
2.1 kg
Other features
AC adapter included
Yes
Infrared data port
No
Graphics card family
AMD
Type
PC
Dimensions (WxDxH)
305 x 249 x 30.5 mm
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Wireless option type
Yes
Internal modem
No
Modem type
56K (V.92)