location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq t5300 0.533 GHz Windows CE 1.39 kg Black, Silver TM5600

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq t5300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DC643A
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158235
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2005
Product end of life date
Bullet Points HP Compaq t5300 0.533 GHz Windows CE 1.39 kg Black, Silver TM5600
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Transmeta Crusoe TM5600 0.533 GHz
  • - 0.0625 GB
  • - 32 GB
  • - Windows CE
  • - ENERGY STAR
Warranty: Three-year limited hardwareCertain restrictions apply. Visit the HP Customer Support Center online for details
Long product name HP Compaq t5300 0.533 GHz Windows CE 1.39 kg Black, Silver TM5600 :
The long product name of HP Compaq t5300 0.533 GHz Windows CE 1.39 kg Black, Silver TM5600. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

manageable solutions for your business environment
More>>>
HP Compaq t5300 0.533 GHz Windows CE 1.39 kg Black, Silver TM5600:
The official description of HP Compaq t5300 0.533 GHz Windows CE 1.39 kg Black, Silver TM5600 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stable, low-cost and desktop-like performance providing maximum security.

Industry leading and proven enterprise technology that delivers lower ownership costs to server-based computing – ideal for transaction-based applications that require maximum security. HP Thin Clients are designed for businesses requiring desktop-like performance and PCs that are easy to deploy and manage, providing unprecedented investment protection and guaranteed uptime.

HP thin clients provide server-based computing solutions while delivering desktop performance.

manageable solutions for your business environment

Delivering stable, manageable, desktop-like performance with proven enterprise technology for maximum security and low total cost of ownership.

HP Compaq Thin Clients lead the way with proven enterprise technology for maximum security and lower ownership costs in server-based computing – ideal for transaction-based applications in the enterprise environment. Choose from a reliable and consistent product family that are easy to purchase, deploy and manage – providing unprecedented investment protection and guaranteed uptime for enterprise computing environments.

Low cost, legacy-free platform combining the performance and memory capacity required to meet everyday business needs.

Short summary description HP Compaq t5300 0.533 GHz Windows CE 1.39 kg Black, Silver TM5600:
This short summary of the HP Compaq t5300 0.533 GHz Windows CE 1.39 kg Black, Silver TM5600 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq t5300, 0.533 GHz, Transmeta Crusoe, TM5600, 0.0625 GB, 32 GB, 8 MB

Long summary description HP Compaq t5300 0.533 GHz Windows CE 1.39 kg Black, Silver TM5600:
This is an auto-generated long summary of HP Compaq t5300 0.533 GHz Windows CE 1.39 kg Black, Silver TM5600 based on the first three specs of the first five spec groups.

HP Compaq t5300. Processor frequency: 0.533 GHz, Processor family: Transmeta Crusoe, Processor model: TM5600. Internal memory: 0.0625 GB. Total storage capacity: 32 GB. Maximum graphics card memory: 8 MB. Product colour: Black, Silver

Processor
Processor frequency *
0.533 GHz
Processor family
Transmeta Crusoe
Processor model
TM5600
Memory
Internal memory *
0.0625 GB
Storage
Total storage capacity *
32 GB
Card reader integrated
No
Graphics
Maximum graphics card memory
8 MB
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
4
Design
Product colour *
Black, Silver
Display
Display included *
No
Software
Operating system installed *
Windows CE
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Certificates
Certification
ZH1/618, EN29241-3, EPA
Country of origin
China
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
1.39 kg
Other features
Dimensions (WxDxH)
55 x 195 x 205 mm
Power requirements
100 - 240V, 50/60Hz
Graphics card
Rage XC
Supported network protocols
TCP/IP, DNS, DHCP, PPP, SNMP, ICA, RDP
Compatible operating systems
Windows CE Windows NT Server 4.0 Windows 2000 Server Citrix MetaFrame
Networking features
Fast Ethernet
Compliance industry standards
IEEE 802.3, IEEE 802.3u
Graphics card family
AMD