location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DC369A mouse USB Type-A + PS/2 Optical

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DC369A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DC369A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8087364865140 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 388222
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:39:26
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2012
Product end of life date
standard (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP DC369A mouse USB Type-A + PS/2 Optical
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Optical Black
  • - USB Type-A + PS/2
  • - Scroll type: Wheel Buttons quantity: 2
  • - 1.85 m
Warranty: HP's Input/Output devices have a one-year limitedor theremaining for the HP product in which it is installed. Technical support is available seven days a week, 24 hours a day, as well as in online support forums. Certain restrictions and exclusions apply.
Long product name HP DC369A mouse USB Type-A + PS/2 Optical :
The long product name of HP DC369A mouse USB Type-A + PS/2 Optical. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-P/S2 Mouse
More>>>
HP DC369A mouse USB Type-A + PS/2 Optical:
The official description of HP DC369A mouse USB Type-A + PS/2 Optical as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Input/Output devices provide additional desktop functionality for HP Business Notebooks. The HP USB & PS/2 Mouse is a two-button mouse with scroll wheel that provides the speed and accuracy of optical tracking in a simple, elegant design. It connects to standard USB ports and also come equipped with a USB to PS/2 adapter that converts from a USB Series connection to a PS/2 connection. The HP Optical USB Travel mouse delivers the convenience, comfort, and elegance of optical mouse operation in a miniature size - an ideal solution while on the road.

Short summary description HP DC369A mouse USB Type-A + PS/2 Optical:
This short summary of the HP DC369A mouse USB Type-A + PS/2 Optical data-sheet is auto-generated and uses the product title and the first six key specs.

HP DC369A, Optical, USB Type-A + PS/2, Black

Long summary description HP DC369A mouse USB Type-A + PS/2 Optical:
This is an auto-generated long summary of HP DC369A mouse USB Type-A + PS/2 Optical based on the first three specs of the first five spec groups.

HP DC369A. Movement detection technology: Optical, Device interface: USB Type-A + PS/2, Buttons quantity: 2, Scroll type: Wheel. Product colour: Black

Mouse
Purpose *
Office
Device interface *
USB Type-A + PS/2
Movement detection technology *
Optical
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
2
Recommended usage
Laptop
Certification
EN55022:1998, EN55024:1998; UL 950, UL 94, UL 746, UL 796; FCC B, UL 1950, cUL, TUV/GS, CE, C-Tick, VCCI, BCIQ, RRL
Design
Product colour *
Black
Ergonomics
Cable length
1.85 m
Plug and Play
Yes
System requirements
Windows operating systems supported
Windows 2000, Windows XP Home x64, Windows XP Professional
Weight & dimensions
Weight
130 g
Logistics data
Country of origin
China
Other features
Compatibility
HP 2533t HP 550 HP Compaq 2510p HP Compaq 2710p HP Compaq 6530b HP Compaq 6535b HP Compaq 6720t HP Compaq 6730b HP Compaq 6730s HP Compaq 6735b HP Compaq 6735s HP Compaq 6830s HP Compaq 6910p HP Compaq 8510p HP Compaq 8510w HP Compaq 8710p HP Compaq 8710w HP Compaq tc1100 HP Compaq tc4200 HP Compaq tc4400 HP EliteBook 2530p HP EliteBook 2730p HP EliteBook 6930p HP EliteBook 8530p HP EliteBook 8530w HP EliteBook 8730w HP Mini 1101 HP Mini 2140 HP ProBook 4510s HP ProBook 4710s
USB 2.0 ports quantity
1
Mouse dimensions (WxDxH)
62 x 116 x 38 mm